Products specifications Report Issue?

Manufacturer AMCC
Win Source Part Number 305185-S2060A
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S2060A CAD Model

Description

The S2060A is a low popularity electronic component that is manufactured by AMCC.

  • Design: Designed to be used in various electronic devices and applications.
  • Characteristics: Reliable and efficient component that can deliver high performance.
  • Ease of Use: Easy to install and use.
  • Recommendation: A great choice for anyone who is looking for a high-quality electronic component that can meet their needs.

You May Also Be Interested in

Bivar Inc.
ROUND SPACER NYLON 11MM
Need more? Email Us
ECAD model for 937-11MM
Schurter Inc.
HEX STANDOFF M4 NYLON 19MM
Need more? Email Us
ECAD model for 9641.9300
Wurth Electronics Inc
ROUND STANDOFF M2X0.4 STEEL 5MM / Round Standoff Threaded M2x0.4 Steel 0.197" (5.00mm)
Lowest to $0.7387
ECAD model for 9774050243R
Schurter Inc.
ROUND STANDOFF M3 NYLON 32MM
Need more? Email Us
ECAD model for 9833.2300
Bivar Inc.
ROUND SPACER #4 NYLON 12MM
Need more? Email Us
ECAD model for 9908-12MM
Schurter Inc.
ROUND STANDOFF M3 NYLON 25MM
Need more? Email Us
ECAD model for 9832.5100
Samtec Inc.
ROUND STANDOFF SS 16.15MM
Need more? Email Us
ECAD model for JSO-1615-03-L
Schurter Inc.
ROUND STANDOFF M6 NYLON 51MM
Need more? Email Us
ECAD model for 9865.1300
Schurter Inc.
ROUND STANDOFF M3 NYLON 38MM
Need more? Email Us
ECAD model for 9833.8300

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3420
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $53.8888 $107.7776
3+ $44.2166 $132.6498
5+ $42.8350 $214.1750
7+ $41.4534 $290.1738
9+ $40.0718 $360.6462
11+ $35.9259 $395.1849
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,330 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention