EN
  • EN
  • DE

M25P20-VMP6TG

Part No M25P20-VMP6TG
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 06+
Reference case QFN
Manufacturer STMicroelectronics
Manufacturer Homepage www.st.com
Win Source Part Number 754538-M25P20-VMP6TG
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M25P20-VMP6TG CAD Model

Description

STMicroelectronics M25P20-VMP6TG Flash Memory

The M25P20-VMP6TG is a high-performance 2 Mbit (256K x 8) serial Flash memory device from STMicroelectronics, designed to meet the rigorous requirements of high-speed data storage and retrieval in modern electronic applications. This compact, low-power memory chip is ideal for a wide range of uses, from embedded systems to consumer electronics, offering a reliable and efficient solution for storing boot code, firmware, and other critical data.

Featuring a high-speed SPI-compatible bus interface, the M25P20-VMP6TG provides a simple and efficient method for integrating into a system's design, allowing for easy communication with microcontrollers and processors. The memory is organized into 4KB sectors or 64KB blocks, providing flexibility for erasing and programming operations. It supports fast read speeds and boasts an impressive 75 MHz clock frequency, which enables quick data access and shortens system boot-up times.

One of the key features of the M25P20-VMP6TG is its enhanced security. The device includes a hardware write protection mechanism, which prevents accidental data modification. Additionally, it offers a 64-bit, factory-programmed unique identifier, which can be used for system-level security purposes or device serialization.

The M25P20-VMP6TG operates over a wide supply voltage range from 2.7V to 3.6V, making it suitable for battery-powered applications where power efficiency is critical. Its low power consumption extends the battery life of portable devices, while its standby mode ensures minimal power draw when the device is not actively in use.

STMicroelectronics has packaged this memory chip in an 8-pin, ultra-thin, fine-pitch, plastic Dual Flat No-lead (DFN8) package with a 6x5 mm footprint, offering a space-saving solution for compact circuit board designs. This makes the M25P20-VMP6TG an excellent choice for applications where board space is at a premium, such as wearable technology, IoT devices, and mobile gadgets.

In summary, the M25P20-VMP6TG from STMicroelectronics is a robust, high-speed serial Flash memory device that provides designers with a secure, efficient, and flexible storage solution for their next-generation electronic products.

You May Also Be Interested in

Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1282 $59.4358
46+ $2.5666 $118.0636
70+ $2.4865 $174.0550
96+ $2.4063 $231.0048
125+ $2.3261 $290.7625
167+ $2.0855 $348.2785
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 117 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess