EN
  • EN
  • DE

M24LR64-RMB6T/2

Part No M24LR64-RMB6T/2
Manufacturer STMicroelectronics
Catalog RFID, RF Access, Monitoring ICs
Description 13.56MHZ 64KBIT EEPROM UFDFPN8 / RFID Transponder IC 13.56MHz ISO 15693, ISO 18000-3, NFC I²C 1.8V ~ 5.5V 8-UFDFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RFID, RF Access, Monitoring ICs
Mfr STMicroelectronics
Package Cut Tape (CT),
Product Status Obsolete
Type RFID Transponder
Frequency 13.56MHz
Standards ISO 15693, ISO 18000-3, NFC
Interface I2C
Voltage - Supply 1.8V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 8-UFDFN Exposed Pad
Supplier Device Package 8-UFDFPN (2x3)
Base Product Number M24LR64
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Other Names Q6277142,497-10485-1,497-10485-2,M24LR64RMB6T2,M24LR64-RMR6T/2,497-10485-6,M24LW64-RMB6T/2
Standard Package 2,500
Win Source Part Number 1146799-M24LR64-RMB6T/2
Ultra Librarian 3D Model Ultra Librarian M24LR64-RMB6T/2 CAD Model

Description

STMicroelectronics M24LR64-RMB6T/2 Dual Interface EEPROM

The M24LR64-RMB6T/2 is a cutting-edge dual interface EEPROM that offers a unique combination of I2C and RF interfaces, enabling data to be wirelessly written or retrieved. Manufactured by STMicroelectronics, a leader in semiconductor solutions, this product is designed for applications that require efficient, non-volatile memory storage with the added convenience of wireless access.

With a storage capacity of 64 Kbits, the M24LR64-RMB6T/2 provides ample space for a wide range of data storage requirements. It is particularly well-suited for use in smart labels, smart meters, and any IoT application where remote data access is necessary. The device's energy harvesting capability allows it to power itself from the RF field, reducing the need for an external power source and enabling innovative, energy-efficient designs.

The I2C interface supports a fast transfer mode of up to 400 kHz, allowing for quick and efficient communication with microcontrollers or other I2C-compatible devices. On the RF side, the EEPROM operates at 13.56 MHz, compatible with ISO 15693 and ISO 18000-3 mode 1 RFID standards, ensuring broad interoperability with existing wireless infrastructure.

One of the standout features of the M24LR64-RMB6T/2 is its multiple block write protection, which secures data against unintended alterations. This is particularly important in applications where data integrity is crucial. Additionally, the device offers an extended temperature range from -40°C to +85°C, making it robust enough for demanding industrial environments.

The M24LR64-RMB6T/2 is housed in a compact SO8N package, which is ideal for space-constrained applications. Its low power consumption and advanced features make it an excellent choice for designers looking to integrate memory with wireless capability into their next project.

Overall, the M24LR64-RMB6T/2 from STMicroelectronics represents a versatile and reliable solution for any application requiring both wired and wireless memory access, with the added advantages of energy harvesting and data protection features.

You May Also Be Interested in

NXP / Nexperia
IC SMART TAG NFC TYPE 2 4HXSON / NFC/RFID Tag and Transponder IC 13560kHz 144Byte 4-Pin HXSON EP T/R
Lowest to $9.5368
Others
Lowest to $28.8819
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Need more? Email Us
Microchip Technology
IC TRANSPONDER FOR RFID 16-SSOP / TRANSPONDER INTERFACE FOR MICROCONTROLLER
Need more? Email Us
Texas Instruments
IC RFID RDR/WRTR 13.56MHZ 32QFN / NFC/RFID Read/Write 13.56MHz 32-Pin VQFN EP T/R
Lowest to $2.9470
Texas Instruments
IC ANTENNA DRIVER MULT 28HTSSOP / Antenna Driver Automotive 28-Pin HTSSOP EP T/R
Lowest to $8.3129
NXP / Nexperia
NFC/RFID Read/Write 13.56MHz 32-Pin SO Bulk / IC MIFARE READER 32SO
Lowest to $17.2058
NXP / Nexperia
IC UCODE MOD 8-TSSOP / High Performance NFC/RFID Transponder IC
Lowest to $1.6320
NXP / Nexperia
IC RFID RDR/TRAN 13.56MZ 40HVQFN
Lowest to $4.4146

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3063 $58.7835
110+ $1.0718 $117.8980
170+ $1.0383 $176.5110
230+ $1.0049 $231.1270
300+ $0.9714 $291.4200
400+ $0.8709 $348.3600
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,920 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess