Products specifications Report Issue?

Reference Date Code 1519+
Reference case SOP-8
Manufacturer STMicroelectronics
Manufacturer Homepage www.st.com
Win Source Part Number 754535-M24LR04WMN8T2UGB
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian M24LR04WMN8T2UGB CAD Model

Description

The M24LR04WMN8T2UGB is a dynamic NFC/RFID tag IC with a dual interface from STMicroelectronics, a leader in the semiconductor industry. This product is part of the M24LR series, which is designed to offer flexibility and ease of integration for various applications in the Internet of Things (IoT), consumer electronics, and industrial markets.

Key Features

  • Memory Size: It features a 4 Kbit EEPROM memory, which provides ample space for storing data that can be accessed either through an RF interface or by a traditional I2C connection.
  • Dual Interface Connectivity: The tag IC supports NFC ISO/IEC 15693 and I2C interfaces, enabling it to communicate with a wide range of devices, including smartphones, tablets, and microcontrollers.
  • Energy Harvesting: One of its standout features is the energy harvesting capability, which allows the device to power itself from the RF field, eliminating the need for a dedicated power source in certain applications.
  • Fast Data Transfer: The M24LR04WMN8T2UGB offers a fast data transfer rate, ensuring quick and efficient communication between devices.
  • Multiple Block Read and Write: It supports multiple block read and write operations, which simplifies data manipulation and enhances overall performance.

Applications

The M24LR04WMN8T2UGB is suitable for a variety of applications, including but not limited to:

  • Smart packaging and brand protection
  • Consumer electronics for device pairing and parameter settings
  • Industrial automation for equipment tracking and maintenance
  • Medical devices for data logging and patient monitoring

Product Benefits

The integration of the M24LR04WMN8T2UGB into products can significantly enhance user experience by enabling interactive features and providing a bridge between physical objects and digital applications. Its energy harvesting capability promotes eco-friendly solutions by reducing battery usage, while its dual interface ensures compatibility with a wide range of devices and systems, making it a versatile choice for designers and engineers.

You May Also Be Interested in

TE Connectivity
The Best Relaytion | RELAY TELECOM DPDT 3A 6V
Lowest to $3.9416
ECAD model for V23105A5302A201
Sipex Corporation
Micro Power Boost Regulator Series White LED Driver
Need more? Email Us
ECAD model for SP6690ER/TR
Renesas Electronics America
CPU Supervisor with 9Kbit SPI EEPROM | IC SUPERVISOR CPU 8K EE 8-SOIC
Need more? Email Us
ECAD model for X5083S8Z-2.7
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $3.5885
ECAD model for TK31N60W
Sipex Corporation
+5V High-Speed RS-232 Transceivers
Need more? Email Us
ECAD model for SP207HET
Toshiba Semiconductor and Storage
Analog Multiplexer/Demultiplexer
Lowest to $3.2327
ECAD model for TC74VHC4053AFK
YOBON TECHNOLOGIES,INC.
300mA, Low Power, High PSRR LDO Regulator
Need more? Email Us
ECAD model for YB1253ST89X140
Exar Corporation
3.0V to 5.5V RS-232 Transceivers with Auto On-Line® Plus | IC TXRX RS232 28SSOP
Need more? Email Us
ECAD model for SP3244ECA-L
Texas Instruments
QUADRUPLE 2-INPUT POSITIVE-NAND GATES | IC GATE NAND 4CH 2-INP 14SOP
Lowest to $0.1607
ECAD model for SN74LVC00ANSR

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.1665
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention