EN
  • EN
  • DE

M24LR04DWMN8T

Part No M24LR04DWMN8T
Manufacturer STMicroelectronics
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1073461-M24LR04DWMN8T
Categories OEM Parts(M-N)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M24LR04DWMN8T CAD Model

Description

The M24LR04E-R from STMicroelectronics is a dynamic NFC/RFID tag IC with a dual interface, combining a traditional I2C interface and an ISO 15693 RF interface. This innovative product is part of ST's M24LR series, designed to offer flexibility and ease of integration for applications requiring both contactless and contact communication capabilities.

With a memory density of 4 Kbits, the M24LR04E-R provides sufficient storage for a variety of data, including setup parameters, identification information, and small amounts of user data. It is particularly well-suited for applications in consumer electronics, industrial, healthcare, and the Internet of Things (IoT), where the dual interface can enhance user experience and functionality.

Key Features:

  • Memory Size: 4 Kbits of EEPROM
  • Dual Interface: I2C and ISO 15693 RF interface for contactless communication
  • Energy Harvesting: Capable of harvesting energy from the RF field, reducing the need for an external power supply
  • Fast Transfer Mode: High-speed RF communication up to 53 kbit/s
  • Data Protection: Configurable password protection for both I2C and RF interfaces
  • Endurance: High cycling endurance with 1 million write cycles and data retention of 40 years
  • Operating Temperature: -40°C to +85°C, suitable for harsh environments

The M24LR04E-R's energy harvesting capability allows it to power external components, such as a microcontroller, from the energy collected via its RF interface. This feature, coupled with the device's low-power operation, makes it an ideal choice for battery-less systems or applications where battery life extension is crucial.

Overall, the M24LR04E-R is a versatile and reliable choice for designers looking to incorporate NFC/RFID functionality into their products. Its dual interface and energy harvesting features not only facilitate creative design possibilities but also contribute to more sustainable and energy-efficient solutions.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
Nichia Corporation
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $0.3269

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess