EN
  • EN
  • DE

M24C64W6

Part No M24C64W6
Manufacturer STMicroelectronics
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1073457-M24C64W6
Categories OEM Parts(M-N)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M24C64W6 CAD Model

Description

Product Overview: M24C64W6 - STMicroelectronics

The M24C64W6 is a 64-Kbit serial EEPROM (Electrically Erasable Programmable Read-Only Memory) device from STMicroelectronics, designed with high storage capabilities and versatility for various data storage applications. This EEPROM operates on a wide voltage range, making it suitable for systems that require reliable and flexible non-volatile memory storage.

Key Features

  • Memory Size: 64 Kbits (8 Kbytes) of EEPROM
  • Interface: I2C-compatible two-wire serial interface which supports 400 kHz protocol
  • Write Cycle Time: Byte or page write in 5 ms max
  • Write Endurance: Capable of 1 million write cycles with data retention of 40 years
  • Operating Voltage Range: 2.5 V to 5.5 V, accommodating a wide range of applications
  • Temperature Range: Industrial temperature range from -40°C to +85°C

Applications

The M24C64W6 EEPROM is ideal for advanced and flexible data storage solutions in various fields such as:

  • Consumer electronics
  • Industrial automation
  • Automotive systems
  • Telecommunication devices
  • Medical equipment

Package and Quality

The device is available in SO8N and TSSOP8 packages, which are RoHS compliant and suitable for standard PCB assembly processes. STMicroelectronics ensures high quality and reliability for the M24C64W6, providing a robust storage solution for designers and manufacturers.

Additional Features

Additional features of the M24C64W6 include:

  • Two programmable read-only EEPROM sub-arrays for enhanced data protection
  • More than 4 million erase/write cycles with over 200 years of data retention
  • Write control via WC (Write Control) pin
  • Byte and Page Write (up to 32 bytes)
  • Random and Sequential Read modes

In conclusion, the M24C64W6 from STMicroelectronics is a robust and reliable EEPROM solution that offers high storage capacity, fast data access, and long-term data retention, suitable for a wide array of applications where dependable non-volatile memory is paramount.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess