EN
  • EN
  • DE

M24C16WP

Part No M24C16WP
Manufacturer STMicroelectronics
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1073453-M24C16WP
Categories OEM Parts(M-N)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M24C16WP CAD Model

Description

STMicroelectronics M24C16WP EEPROM

The M24C16WP from STMicroelectronics is a 16-Kbit serial EEPROM (Electrically Erasable Programmable Read-Only Memory) that utilizes the I²C (Inter-Integrated Circuit) protocol for easy and efficient integration into a wide range of electronic applications. This robust and reliable memory chip is designed for flexible non-volatile storage of data that must be preserved during power-down scenarios, making it ideal for a variety of configurations and settings.

Key Features

  • Memory Size: 16 Kbits of EEPROM memory, organized as 2,048 x 8 bits, allowing for ample storage of configuration parameters, calibration data, or small application logs.
  • Communication Interface: I²C two-wire serial interface supports a 100 kHz (Standard mode), 400 kHz (Fast mode), and 1 MHz (Fast mode plus) clock frequency for versatile speed options and compatibility with a range of microcontrollers and processors.
  • Operating Voltage Range: The device operates across a voltage range of 2.5V to 5.5V, making it suitable for both 3.3V and 5V systems.
  • Write Cycle Time: Fast write cycle time of 5 ms (max), with byte and page write modes (up to 16 bytes), ensures efficient data handling and quick updates to stored information.
  • Data Retention: Guarantees data retention for up to 40 years, providing long-term reliability for applications that require extended service life.
  • Endurance: High cycle endurance with 1 million write cycles per byte, ensuring the memory can be frequently updated without degradation over the product’s lifespan.
  • Package: Available in an 8-pin plastic DIP or SO package, it is easily solderable and compatible with standard PCB layouts.

Applications

The M24C16WP is suitable for a broad spectrum of applications where reliable and persistent data storage is essential. Common applications include:

  • Industrial and medical equipment
  • Consumer electronics
  • Automotive systems
  • Portable devices
  • Smart cards

With its compact form factor, ease of integration, and robust feature set, the M24C16WP EEPROM from STMicroelectronics is a versatile memory solution that can meet the demands of a wide array of electronic systems and devices.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
New Japan Radio
Lowest to $1.4033
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Lucent
Lowest to $70.6306
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
New Japan Radio
Lowest to $0.4340
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess