EN
  • EN
  • DE

M24C16-RDS6TG

Part No M24C16-RDS6TG
Manufacturer STMicroelectronics
Catalog EEPROM
Description IC EEPROM 16KBIT I2C 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features EEPROM Memory IC 16Kb (2K x 8) I²C 400 kHz 900 ns 8-MSOP
Manufacturer STMicroelectronics
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Case / Package 8-MSOP
Family Name M24C16
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Quantity per package 4000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 880527-M24C16-RDS6TG
Ultra Librarian 3D Model Ultra Librarian M24C16-RDS6TG CAD Model

Description

Introducing the M24C16-RDS6TG EEPROM from STMicroelectronics

The M24C16-RDS6TG is a high-performance 16-Kbit serial EEPROM (Electrically Erasable Programmable Read-Only Memory) from the renowned semiconductor manufacturer STMicroelectronics. This device is part of ST's M24C series and is designed to deliver a flexible and reliable data storage solution for a wide range of applications.

Key Features

  • Memory Size: The M24C16-RDS6TG offers a 16-Kbit capacity, which is organized as 2K x 8 bits, providing ample space for non-volatile data storage.
  • Interface: It utilizes a two-wire I2C serial interface, supporting a 100 kHz Standard Mode, a 400 kHz Fast Mode, and a 1 MHz Fast-Mode Plus (FM+), ensuring compatibility with a variety of microcontrollers and processors.
  • Supply Voltage: This device operates within a supply voltage range of 2.5V to 5.5V, making it suitable for both 3.3V and 5V systems.
  • Write Cycle Time: It features a byte and page write time of 5 ms, facilitating efficient data management and quick updates to stored information.
  • Endurance: The EEPROM boasts an impressive endurance with up to 1 million write cycles, ensuring data retention for a minimum of 40 years, which is critical for applications requiring frequent data updates over extended periods.
  • Temperature Range: The M24C16-RDS6TG is designed to operate over a wide temperature range from -40°C to +85°C, making it suitable for industrial and automotive environments.
  • Packaging: It comes in a RoHS-compliant and halogen-free 8-lead TSSOP package, which is ideal for space-constrained applications.

Applications

The versatile nature of the M24C16-RDS6TG EEPROM makes it an excellent choice for various applications, including:

  • Automotive systems
  • Personal electronics
  • Industrial control systems
  • Medical devices
  • Smart cards

With its robust design and extensive feature set, the M24C16-RDS6TG from STMicroelectronics represents a reliable solution for designers looking to implement non-volatile memory storage in their electronic designs. Its combination of high endurance, wide operating voltage range, and broad temperature tolerance ensures that it can meet the demands of even the most challenging applications.

You May Also Be Interested in

Microchip Technology
IC EEPROM 1MBIT SPI 20MHZ 8DFN / EEPROM Memory IC 1Mb (128K x 8) SPI 20 MHz 8-DFN-S (6x5)
Lowest to $71.6418
Microchip Technology
IC EEPROM 16KBIT I2C 1MHZ 8TSSOP / EEPROM Memory IC 16Kb (2K x 8) I²C 1 MHz 450 ns 8-TSSOP
Lowest to $0.6642
Greenliant
GLS29EE Series 512 kbit (64 K x 8) 5 V 70 ns Page-Write EEPROM - PLCC-32
Lowest to $46.5672
Puya Semiconductor (Shanghai) Co., Ltd.
1.7V~5.5V 128Kbit 1MHz I2C TSSOP-8 Memory (ICs) RoHS
Lowest to $0.2053
Microchip Technology
IC EEPROM 1KBIT I2C 400KHZ 8TDFN / EEPROM Memory IC 1Kb (128 x 8) I²C 400 kHz 900 ns 8-TDFN (2x3)
Need more? Email Us
National Semiconductor (TI)
Uvprom, 512KX8, 120NS, Cmos, CDIP32
Need more? Email Us
Microchip Technology
IC EEPROM 1MBIT PARALLEL 32TSOP / EEPROM Memory IC 1Mb (128K x 8) Parallel 200 ns 32-TSOP
Need more? Email Us
Microchip Technology
IC EEPROM 8KBIT I2C 1MHZ 8TSSOP / EEPROM Memory IC 8Kb (1K x 8) I²C 1 MHz 550 ns 8-TSSOP
Need more? Email Us
Microchip Technology
IC EEPROM 256KBIT PARALLEL 28DIP / EEPROM Memory IC 256Kb (32K x 8) Parallel 200 ns 28-PDIP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess