EN
  • EN
  • DE

M24C08-DRDW3TP/K

Part No M24C08-DRDW3TP/K
Manufacturer STMicroelectronics
Catalog Unclassified Memory
Description IC EEPROM 8KBIT I2C 1MHZ 8TSSOP  /  EEPROM Memory IC 8Kb (1K x 8) I²C 1 MHz 450 ns 8-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr STMicroelectronics
Series Automotive, AEC-Q100
Package Tape & Reel
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 8Kb (1K x 8)
Memory Interface I2C
Clock Frequency 1 MHz
Write Cycle Time - Word, Page 4ms
Access Time 450 ns
Voltage - Supply 1.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 8-TSSOP
Base Product Number M24C08
Other Names -497-15733-2,497-15733-1,497-15733-2,-497-15733-6,497-15733-6,-497-15733-1
Standard Package 4,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 1254105-M24C08-DRDW3TP/K
Ultra Librarian 3D Model Ultra Librarian M24C08-DRDW3TP/K CAD Model

Description

Introducing the M24C08-DRDW3TP/K EEPROM from STMicroelectronics

The M24C08-DRDW3TP/K is a state-of-the-art, 8-Kbit serial Electrically Erasable Programmable Read-Only Memory (EEPROM) module from the renowned semiconductor manufacturer, STMicroelectronics. Designed with precision and reliability in mind, this EEPROM device offers a flexible and robust storage solution for a wide range of applications.

This compact memory module operates on a power supply range of 1.8 V to 5.5 V, making it suitable for various electronic circuits and products. It is organized as 1,024 x 8 bits, which allows for efficient data management and storage of user-specific configuration data, calibration data, or small application logs.

The M24C08-DRDW3TP/K features a two-wire I2C serial interface, facilitating easy integration into existing designs. The I2C protocol ensures a seamless communication channel with microcontrollers and processors, providing a straightforward approach to data transfer with minimal pin usage. The device's support for a 400 kHz clock frequency allows for swift data access and programming operations.

One of the key attributes of this EEPROM is its endurance, with the ability to withstand up to 1 million write cycles and a data retention period of over 40 years. This long-term reliability ensures that the data remains secure and intact over the device's operational life, making it an ideal choice for mission-critical and long-term deployment scenarios.

Moreover, the M24C08-DRDW3TP/K comes in an ultra-thin, 8-pin UFDFPN package, which is not only space-saving but also conducive to modern, compact PCB designs. The device is also RoHS compliant, adhering to the latest environmental standards and regulations, which is crucial for companies looking to create eco-friendly products.

In summary, the M24C08-DRDW3TP/K from STMicroelectronics is an excellent EEPROM solution that combines high storage capacity, robust performance, and a user-friendly interface, all packed into a miniature, energy-efficient design. Whether for consumer electronics, automotive applications, or industrial systems, this EEPROM promises to deliver the reliability and performance required for today's sophisticated electronic devices.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
Intelligent Memory Ltd.
DDR3 4GB, 1.35V/1.5V, 256MX16, 9
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC FLASH 128MBIT PAR 64LFBGA
Lowest to $13.4669
GSI Technology
IC SRAM 288MBIT PAR 260BGA
Need more? Email Us
Alliance Memory, Inc.
IC DRAM 2GBIT PARALLEL 134FBGA
Need more? Email Us
Micron Technology Inc.
IC FLASH 64GBIT PAR 48TSOP I
Need more? Email Us
Renesas Electronics America
IC SRAM 4MBIT PARALLEL 44TSOP II
Need more? Email Us
GSI Technology
IC SRAM 288MBIT PAR 165FPBGA
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8211 $53.3715
150+ $0.6737 $101.0550
230+ $0.6527 $150.1210
320+ $0.6316 $202.1120
410+ $0.6106 $250.3460
550+ $0.5474 $301.0700
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,583 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess