Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer STMicroelectronics
Win Source Part Number 304949-M24C01-BN6
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian M24C01-BN6 CAD Model

Description

STMicroelectronics M24C01-BN6 EEPROM

The M24C01-BN6 is a 1-Kbit serial EEPROM (Electrically Erasable Programmable Read-Only Memory) product from STMicroelectronics, designed for optimal data storage solutions across various electronic applications. This memory device is part of the M24C series, which is known for its reliability and ease of integration into embedded systems.

Key Features

  • Memory Size: 1 Kbit (128 x 8 bits)
  • Interface: I²C-compatible serial interface, supporting up to 400 kHz data transfer rates
  • Supply Voltage: 2.5 V to 5.5 V operating voltage range, accommodating a wide range of applications
  • Write Cycle Time: Byte write within 5 ms, allowing for efficient data management
  • Write Endurance: Capable of 1 million write cycles, ensuring longevity and reliability
  • Data Retention: Guarantees data retention for up to 40 years, providing long-term storage stability
  • Package: Available in a compact PDIP, SOIC, TSSOP, and UFDFPN8 package for versatile PCB layouts

Applications

The M24C01-BN6 is suitable for a wide range of applications due to its small size and low power consumption. It is commonly used in:

  • Consumer electronics such as personal gadgets and home appliances
  • Automotive systems, particularly for storing user settings and calibration data
  • Industrial and medical equipment for logging and configuration settings
  • Telecommunication systems, such as mobile devices and network equipment

Product Advantages

The M24C01-BN6 stands out with its robust design, which ensures data integrity even under harsh conditions. Its wide voltage range and low power consumption make it an ideal choice for battery-operated devices. The EEPROM's small footprint and various package options allow for flexible design integration, catering to both space-constrained applications and those requiring more traditional packaging.

With STMicroelectronics' commitment to quality, the M24C01-BN6 is a reliable choice for designers looking to incorporate non-volatile memory into their systems. Its ease of use, coupled with the support and resources provided by STMicroelectronics, ensures a seamless design experience for engineers and developers.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC SRAM 9MBIT PARALLEL 100TQFP
Need more? Email Us
ECAD model for 71V67603S150PFG
STMicroelectronics
IC EEPROM 32KBIT SPI 8UFDFPN
Lowest to $1.3206
ECAD model for M95320-DFMC6TG
Rohm Semiconductor
IC EEPROM 32KBIT I2C 1MHZ 8MSOP
Lowest to $0.5157
ECAD model for BR24G32FVM-3AGTTR
ISSI, Integrated Silicon Solution Inc
IC DRAM 256MBIT PAR 134TFBGA
Need more? Email Us
ECAD model for IS43LD16160B-25BLI
Cypress Semiconductor Corp
IC SRAM 4MBIT PARALLEL 44TSOP II
Need more? Email Us
ECAD model for CY7C1041BNV33L-15ZXC
Intel
Xeon 6517P (72M Cache, 3.20 GHz)
Need more? Email Us
ECAD model for PK8072006398400
Cypress Semiconductor Corp
IC SRAM 72MBIT PARALLEL 165FBGA
Need more? Email Us
ECAD model for CY7C1480BV25-200BZXC
ON Semiconductor
NV25020 - EEPROM SERIAL 2-KB SPI
Need more? Email Us
ECAD model for NV25020MUW3VTBG
Kingston
IC FLASH 256GBIT EMMC 153FBGA
Need more? Email Us
ECAD model for EMMC32G-TS0A-01002

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8025
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G

Pricing & Ordering

Quantity Unit Price Ext. Price
290+ $0.2264 $65.6560
695+ $0.1863 $129.4785
1,080+ $0.1798 $194.1840
1,485+ $0.1746 $259.2810
1,925+ $0.1682 $323.7850
2,565+ $0.1513 $388.0845
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,750 pieces
MOQ: 290 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention