EN
  • EN
  • DE

M24128S-FCU6T/T

Part No M24128S-FCU6T/T
Manufacturer STMicroelectronics
Catalog Memory
Description IC EEPROM 128KBIT I2C 4WLCSP / EEPROM Memory IC 128Kb (16K x 8) I²C 1 MHz 650 ns 4-WLCSP (0.83x0.83)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr STMicroelectronics
Package Tape & Reel
Product Status Obsolete
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 128Kb (16K x 8)
Memory Interface I2C
Clock Frequency 1 MHz
Write Cycle Time - Word, Page 5ms
Access Time 650 ns
Voltage - Supply 1.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 4-XFBGA, WLCSP
Supplier Device Package 4-WLCSP (0.83x0.83)
Base Product Number M24128
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Other Names 497-15026-6,497-15026-1,497-15026-2
Standard Package 2,500
Win Source Part Number 1107974-M24128S-FCU6T/T
Ultra Librarian 3D Model Ultra Librarian M24128S-FCU6T/T CAD Model

Description

Introducing the M24128S-FCU6T/T EEPROM from STMicroelectronics

The M24128S-FCU6T/T is a high-performance, 128-Kbit serial EEPROM product from STMicroelectronics, designed to deliver a robust storage solution for a wide array of applications. This device operates on a 1.8V to 5.5V power supply range, making it versatile for use in various electronic systems, from industrial to consumer products.

Key Features

  • Memory Size: 128 Kbits of EEPROM storage, providing ample space for firmware, parameter settings, or small application data.
  • Interface: The device supports the I²C fast mode plus protocol, enabling high-speed communication up to 1 Mbit/s, which is essential for applications requiring swift data transfer.
  • Write Cycle Time: The EEPROM boasts a byte and page write time of 5 ms, facilitating efficient data management and quick updates to stored information.
  • Data Retention: With a data retention period of 40 years, the M24128S-FCU6T/T ensures long-term reliability of the stored data.
  • Write Endurance: Users can expect a high write endurance of 4 million write cycles at the byte level, indicating the device's durability and suitability for applications with frequent data updates.

Advanced Protection Features

The M24128S-FCU6T/T also incorporates multiple protection mechanisms to safeguard the integrity of the data:

  • Write Control: A hardware write control is provided by the WC (Write Control) pin, enhancing data security.
  • Partial Page Writes: The device allows partial page writes, thus avoiding the need for full page writes and minimizing the risk of data corruption.

Package and Temperature Range

The EEPROM comes in a TSSOP8 package, which is known for its compact footprint and suitability for space-constrained applications. It operates within an industrial temperature range of -40°C to +85°C, making it robust enough for demanding environments.

Applications

With its combination of speed, reliability, and protection features, the M24128S-FCU6T/T is ideal for a variety of applications, including:

  • Industrial and medical equipment
  • Consumer electronics
  • Telecommunication systems
  • Automotive control units

STMicroelectronics' M24128S-FCU6T/T EEPROM represents a reliable and efficient solution for data storage needs, ensuring that your applications maintain data integrity and performance over time.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 8TSSOP
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8SOIC
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8TSSOP
Need more? Email Us
Microchip Technology
Lowest to $5.8209
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8SOIC
Need more? Email Us
Maxim Integrated
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.0855 $60.5130
14+ $8.2756 $115.8584
22+ $8.0169 $176.3718
30+ $7.7581 $232.7430
39+ $7.4994 $292.4766
52+ $6.7233 $349.6116
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,500 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess