EN
  • EN
  • DE

M24128BWMN6TPSOP8

Part No M24128BWMN6TPSOP8
Manufacturer STMicroelectronics
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 965145-M24128BWMN6TPSOP8
Categories OEM Parts(M-N)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M24128BWMN6TPSOP8 CAD Model

Description

Product Overview: M24128BWMN6TPSOP8 from STMicroelectronics

The M24128BWMN6TPSOP8 is a cutting-edge EEPROM (Electrically Erasable Programmable Read-Only Memory) chip designed and manufactured by the renowned semiconductor company, STMicroelectronics. This high-performance memory chip is part of the M24 series and comes in a compact TSOP8 package, making it suitable for space-constrained applications.

With a memory density of 128 Kbit, the M24128BWMN6TPSOP8 provides ample storage for a wide range of data retention needs. It operates on a supply voltage range of 2.5V to 5.5V, which allows for flexible integration into various electronic systems that require low-power consumption. This feature makes it an ideal choice for battery-powered devices and energy-saving applications.

The device supports I²C serial interface, which ensures simple and efficient communication with microcontrollers and other digital components. It can operate at a clock frequency of up to 400 kHz, which enables fast data transfer rates, improving overall system performance. This EEPROM is also capable of withstanding 1 million write cycles and has a data retention period of 40 years, ensuring reliability and longevity in a multitude of applications.

STMicroelectronics has designed the M24128BWMN6TPSOP8 with a focus on ease of use and compatibility. It features a hardware write control function, which provides additional data security by preventing inadvertent write operations. The chip is also compliant with the JEDEC standard, which guarantees interoperability with other standard components.

Whether it's used in consumer electronics, industrial control systems, medical devices, or automotive applications, the M24128BWMN6TPSOP8 provides a robust and reliable non-volatile memory solution. Its small form factor, low power consumption, and high endurance make it an excellent choice for designers looking to enhance their systems with secure and efficient data storage capabilities.

Overall, the M24128BWMN6TPSOP8 from STMicroelectronics represents a blend of performance, durability, and design flexibility, making it a top contender for memory solutions in a diverse array of electronic products.

You May Also Be Interested in

New Japan Radio
Lowest to $0.4340
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4760 $52.1400
31+ $3.2560 $100.9360
48+ $3.1460 $151.0080
69+ $2.9260 $201.8940
89+ $2.8160 $250.6240
111+ $2.7060 $300.3660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 46,400 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess