The LY5250ALHTR-SMG is a state-of-the-art MEMS motion sensor from STMicroelectronics, a leader in the semiconductor industry. This high-precision, low-power 3-axis digital angular rate sensor is designed to meet the demanding requirements of advanced motion detection applications such as industrial automation, robotics, and vehicle stability control systems.
Key Features
- High Performance: The sensor provides excellent angular rate measurement across three axes with high sensitivity and accuracy.
- Low Power Consumption: Engineered for efficiency, the LY5250ALHTR-SMG operates with minimal power, making it ideal for battery-powered applications.
- Advanced MEMS Technology: Utilizing Micro-Electro-Mechanical Systems (MEMS) technology, this sensor offers robustness, reliability, and superior performance.
- Compact Design: The small form factor of the package allows for easy integration into space-constrained designs without sacrificing functionality.
Technical Specifications
- Measurement Range: ±500 dps (degrees per second) on all three axes.
- Output Data Rate: Programmable from 100 Hz to 800 Hz, providing flexibility for various application requirements.
- Interface: I2C/SPI digital output for easy and fast communication with microcontrollers and processors.
- Temperature Range: Operational over a wide temperature range, ensuring consistent performance in diverse environments.
Applications
The LY5250ALHTR-SMG is versatile and can be used in a wide range of applications, including:
- 3D Gaming and Virtual Reality Input Devices
- Automotive Active Safety Systems
- Industrial Robotics and Automation
- Platform Stabilization and Antenna Pointing
- Navigation and Telematics Systems
With its combination of high performance, low power consumption, and advanced features, the LY5250ALHTR-SMG from STMicroelectronics represents a top-of-the-line solution for designers seeking to incorporate precise motion sensing capabilities into their products.