EN
  • EN
  • DE

LS1240A

Part No LS1240A
Manufacturer STMicroelectronics
Catalog Interface - Telecom
Description IC RINGER ELECTR 2TONE 8-MINIDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Purpose Tone Ringer
Number of Circuits 1
Supply Voltage - Operating 26V
Operating Supply Current 30mA
Temperature Range - Operating -40°C to 70°C
Mounting Through Hole
Case / Package 8-Mini DIP
Win Source Part Number 020168-LS1240A
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LS1240A CAD Model

Description

The LS1240A from STMicroelectronics is a highly integrated device designed to provide a variety of tone signaling features for telephone applications. This electronic tone ringer IC is capable of generating a range of tone patterns to alert users of incoming calls in a telephone system. It is a versatile component that can be used in both wired and wireless phone systems, offering a cost-effective solution for manufacturers.

Key Features

  • Multiple Ringing Tones: The LS1240A supports several pre-programmed ringing tones, allowing customization according to user preference or regional standards.
  • Low Power Consumption: Designed for efficiency, the IC operates with minimal power draw, making it suitable for battery-powered devices.
  • Adjustable Volume: The output volume of the ringing tone can be adjusted externally, providing flexibility in various noise environments.
  • On-Chip Diode Bridge and Transient Protection: The inclusion of a diode bridge and transient protection circuits ensures that the LS1240A is robust against common electrical disturbances found in telephone lines.
  • Simple External Components: The IC requires only a few external components, simplifying the design and reducing the overall bill of materials for the product.

Applications

The LS1240A is suitable for a wide range of telephone-related applications. It is particularly useful in:

  • Wired and wireless telephones
  • Telephone answering machines
  • Caller ID systems
  • Intercom systems

Technical Specifications

The device operates over a supply voltage range of 18V to 55V and is available in a DIP-8 package. The LS1240A provides a high level of integration, requiring minimal external components for operation, which can lead to cost savings in mass production. Its on-chip bridge rectifier and transient protection make it an excellent choice for telephone applications where reliability is key.

For more detailed information, including datasheets, application notes, and support tools, please visit the STMicroelectronics website or contact their sales and support team.

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
Others
Need more? Email Us
Infineon Technologies
Need more? Email Us
Broadcom Limited
24P GE W/ GPHY AND BROADSCAN2.0
Lowest to $426.8657
Broadcom Limited
Lowest to $10.8258
Renesas Electronics America
IC TELECOM INTERFACE 640TEPBGA
Need more? Email Us
Infineon Technologies
Lowest to $5.6191
Microchip Technology
IC TELECOM INTERFACE 64QFN
Need more? Email Us
Maxim Integrated
IC TELECOM INTERFACE 256BGA
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
315+ $0.1848 $58.2120
760+ $0.1525 $115.9000
1,175+ $0.1478 $173.6650
1,630+ $0.1421 $231.6230
2,105+ $0.1374 $289.2270
2,805+ $0.1236 $346.6980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
MOQ: 315 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess