EN
  • EN
  • DE

LPC47N217ABZJTR

Part No LPC47N217ABZJTR
Manufacturer STMicroelectronics
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1070654-LPC47N217ABZJTR
Categories OEM Parts(J-L)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LPC47N217ABZJTR CAD Model

Description

The LPC47N217ABZJTR is a cutting-edge Super I/O controller from the renowned semiconductor manufacturer STMicroelectronics. This product is designed to be an integral component in a wide range of computing applications, offering a versatile and efficient solution for interfacing with various peripheral devices.

Key Features

  • Multi-Function Support: The LPC47N217ABZJTR integrates a variety of functions including serial ports, parallel ports, a floppy disk controller, and a keyboard controller in a single chip, reducing the overall component count and saving valuable board space.
  • Enhanced Power Management: This Super I/O controller incorporates advanced power management features that align with the ACPI (Advanced Configuration and Power Interface) standards, contributing to energy-efficient system designs.
  • Flexible Interface: It utilizes the LPC (Low Pin Count) interface, which minimizes the number of pins required for connecting to the main processor, offering a compact and cost-effective solution.
  • High Reliability: With STMicroelectronics' commitment to quality, the LPC47N217ABZJTR is built to meet high-reliability standards, ensuring stable and long-lasting performance in various computing environments.

Applications

The LPC47N217ABZJTR is suitable for a broad spectrum of applications, particularly in the realm of desktop and notebook PCs, servers, and embedded systems. Its versatility also makes it an excellent choice for industrial PCs and other specialized computing equipment where legacy I/O support is essential.

Technical Specifications

  • Package: The device comes in a compact QFP (Quad Flat Package), offering a space-saving footprint for densely packed PCBs.
  • Operating Temperature: It is designed to operate within a specified temperature range, ensuring reliability across different working conditions.
  • Compliance: The product adheres to industry standards for compatibility and interoperability, making it a trustworthy component in system designs.

In conclusion, the LPC47N217ABZJTR from STMicroelectronics represents a highly integrated, feature-rich Super I/O controller solution that provides robust support for a multitude of peripheral interfaces while maintaining energy efficiency and a compact form factor. Its adherence to industry standards and the manufacturer's reputation for quality make it a smart choice for designers and engineers looking to create reliable and high-performing computing systems.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
Linear Technology
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess