EN
  • EN
  • DE

LNBP20APD

Part No LNBP20APD
Manufacturer STMicroelectronics
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer STMicroelectronics
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828045-LNBP20APD
Ultra Librarian 3D Model Ultra Librarian LNBP20APD CAD Model

Description

STMicroelectronics LNBP20APD - Voltage Regulator for Satellite Set-Top Boxes

The LNBP20APD from STMicroelectronics is a monolithic linear and switching voltage regulator specifically designed to provide the necessary power and flexibility for satellite set-top boxes and satellite dish applications. This integrated circuit offers a unique combination of features that make it an ideal choice for driving the LNB (Low Noise Block) down-converter in satellite TV receiver systems.

Key Features

  • High Efficiency: The LNBP20APD is designed to deliver efficient power conversion, which is crucial for minimizing heat dissipation and ensuring reliable operation over time.
  • Adjustable Output Voltage: It supports an adjustable output voltage range, which is essential for tuning the power supply to match the specific requirements of the LNB.
  • Integrated Protection: The device includes built-in over-temperature and over-current protection, safeguarding the electronic components from potential damage due to abnormal operating conditions.
  • Low Drop-Out Operation: Its low drop-out capability ensures stable performance even with minimal differences between input and output voltages, which is particularly beneficial in low-voltage environments.
  • Minimal External Components: The LNBP20APD requires only a few external components for operation, simplifying the design and reducing the overall bill of materials.

Applications

The LNBP20APD is primarily used in satellite set-top box systems to power the LNB, but its versatility makes it suitable for a range of applications that require a regulated power supply with high reliability and protection features. This includes direct broadcast satellite dishes and other systems that need a controlled voltage supply for RF front-end modules.

Conclusion

Overall, the LNBP20APD voltage regulator is a robust and reliable solution for satellite communication equipment. Its high efficiency, adjustable output, and protective features make it an indispensable component in modern satellite set-top boxes, ensuring consistent performance and longevity of the system. With STMicroelectronics' commitment to quality, the LNBP20APD stands out as a top choice for designers and engineers in the satellite communication industry.

You May Also Be Interested in

Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.8611 $57.9165
37+ $3.1681 $117.2197
57+ $3.0690 $174.9330
78+ $2.9700 $231.6600
101+ $2.8710 $289.9710
135+ $2.5740 $347.4900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 425 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess