EN
  • EN
  • DE

LNBH29EQTR

Part No LNBH29EQTR
Manufacturer STMicroelectronics
Catalog PMIC - Power Management - Specialized
Description IC LNB CTRL STEP-UP I2C 16QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Applications Low-Noise Block (LNB) Down-Converter
Operating Supply Current 10mA
Supply Voltage - Operating 8 V to 17.5 V
Temperature Range - Operating 0°C to 85°C
Mounting SMD (SMT)
Case / Package 16-QFN (4x4)
Win Source Part Number 1055931-LNBH29EQTR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LNBH29EQTR CAD Model

Description

STMicroelectronics LNBH29EQTR: Advanced LNB Supply and Control IC

The LNBH29EQTR from STMicroelectronics is a highly integrated solution designed for supplying and controlling the Low Noise Block downconverters (LNB) in satellite receiver systems. This advanced monolithic IC is part of STMicroelectronics' commitment to providing state-of-the-art technology for satellite communication applications.

Equipped with built-in features such as a step-up converter, the LNBH29EQTR ensures efficient power management, delivering the required voltage to the LNB. Its wide input voltage range allows for flexible design options, catering to a variety of satellite receiver configurations. The device supports both single and dual LNB supply configurations, making it a versatile choice for different satellite setups.

The LNBH29EQTR incorporates DiSEqC 2.x compliant communication capabilities, which enable the transmission of control commands from the satellite receiver to the LNB. This feature is essential for controlling the satellite dish's polarization and band selection. The IC's I<sup>2C interface facilitates easy integration into modern satellite receiver systems, allowing for seamless communication with the primary processor.

Protection features are a key aspect of the LNBH29EQTR, safeguarding the system against overcurrent, overtemperature, and under-voltage conditions. These protective measures ensure long-term reliability and stability of the satellite receiver system. Furthermore, the device's built-in tone oscillator for 22 kHz tone generation simplifies the design by eliminating the need for external components.

The compact QFN-16 package of the LNBH29EQTR makes it suitable for space-constrained applications. Its small footprint allows for a more streamlined PCB layout, contributing to the overall miniaturization of the satellite receiver unit. Designers and engineers will appreciate the IC's performance, integration, and ease of use when developing advanced satellite communication equipment.

In summary, the LNBH29EQTR from STMicroelectronics represents a robust and feature-rich solution for LNB power supply and control, offering efficiency, integration, and protection in a compact package. It's an ideal choice for next-generation satellite receiver systems seeking reliable and advanced IC technology.

You May Also Be Interested in

Analog Devices Inc.
DUAL LDO WITH I2C FOR PHANTOM AN
Lowest to $2.0956
X-Powers
QFN-52-EP(6x6) Power Management - Specialized RoHS
Lowest to $1.4553
Rockchip
QFN-68(7x7) Power Management - Specialized RoHS
Lowest to $8.7314
Diodes Incorporated
USB EXT POWER RANGE W-DFN3030-14
Lowest to $72.1805
Analog Devices Inc.
AUTOMOTIVE SPI TO UART BRIDGE MO
Lowest to $1.7463
NXP / Nexperia
PMIC I.MX 8M MINI/NANO/PLUS HVQF
Lowest to $6.4030
NXP / Nexperia
IC POWER MANAGEMENT I.MX8QM
Lowest to $11.8560
National Semiconductor (TI)
LP3971 POWER MANAGEMENT IC (PMIC
Need more? Email Us
Renesas Electronics America
IC WIRELESS
Lowest to $5.2389

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4280 $58.2720
58+ $1.9921 $115.5418
90+ $1.9299 $173.6910
124+ $1.8676 $231.5824
160+ $1.8054 $288.8640
215+ $1.6186 $347.9990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,400 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess