EN
  • EN
  • DE

LMV824AIPT

Part No LMV824AIPT
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 4 CIRCUIT 14TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 44 Weeks
Features Amplifier 4 Circuit
Manufacturer STMicroelectronics
Series Automotive, AEC-Q100
Package Reel - TR
Family Name LMV824
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 497-12825-2, 497-12825-1, 497-12825-6
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 877749-LMV824AIPT
Ultra Librarian 3D Model Ultra Librarian LMV824AIPT CAD Model

Description

STMicroelectronics LMV824AIPT Operational Amplifier

The LMV824AIPT from STMicroelectronics is a cutting-edge operational amplifier that offers a perfect blend of features suitable for a wide range of applications. This low-voltage, low-power op-amp is designed to operate with single or dual supplies, making it a versatile choice for designers.

Key Features:

  • Low Power Consumption: The device is optimized for low-power applications, ensuring efficient operation without compromising performance. This makes it ideal for battery-powered devices and energy-sensitive applications.
  • Wide Supply Voltage Range: It supports a supply voltage range from 2.7V to 5.5V, which allows for flexible design options and compatibility with various systems.
  • High Gain Bandwidth Product: With a gain bandwidth product of 5.5 MHz, the LMV824AIPT provides excellent frequency response for a variety of signal processing tasks.
  • Low Input Offset Voltage: The precision of the amplifier is highlighted by its low input offset voltage, which ensures accurate signal amplification and minimizes error.
  • Rail-to-Rail Output: The rail-to-rail output capability enables the op-amp to swing close to the supply rails, maximizing the dynamic range in applications where signal amplitude is critical.

Applications:

The LMV824AIPT is well-suited for a range of applications, including:

  • Sensor interfaces
  • Portable and battery-operated devices
  • Analog filters
  • Active rectification circuits
  • General-purpose low-voltage applications

Package and Quality:

The operational amplifier is offered in a TSSOP-14 package, which is compact and suitable for space-constrained applications. The device is designed with the high-quality standards of STMicroelectronics, ensuring reliability and performance consistency across various operating conditions.

In summary, the LMV824AIPT from STMicroelectronics is a high-performance operational amplifier that combines low power consumption with a wide supply voltage range and high precision. Its rail-to-rail output and low input offset voltage make it an excellent choice for designers seeking a reliable op-amp for their electronic designs.

You May Also Be Interested in

Texas Instruments
FULLY DIFFERENTIAL INSTRUMENTATI
Lowest to $9.0224
Microchip Technology
IC OPAMP GP 32 CIRCUIT 100MQFP
Need more? Email Us
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $2.6195
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 12LFCSP
Lowest to $78.8060
STMicroelectronics
IC CMOS 4 CIRCUIT 14TSSOP
Lowest to $4.3657
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $24.7389
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $1.8918
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $115.6717
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
Lowest to $4.3657

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess