EN
  • EN
  • DE

LT6411CUD#PBF

Part No LT6411CUD#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 650MHZ 16QFN / SP Amp DIFF AMP Single ±6.3V/12.6V 16-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Amplifier Type General
Number of Circuits 2
Output Type Differential
SR - Slew Rate 3300 V/μs
-3db Bandwidth 650MHz
Current - Input Bias 17μA
Voltage - Input Offset 3mV
Operating Supply Current 8mA
Output Current per Channel 105mA
Dual Supply Voltage (±) 4.5 V ~ 12 V, ±2.25 V ~ 6 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 16-WFQFN Exposed Pad
Manufacturer Package 16-QFN-EP (3x3)
Win Source Part Number 781593-LT6411CUD#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT6411
Introduction Date June 29, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT6411CUD#PBF CAD Model

Description

LT6411CUD#PBF: A High-Performance Dual Differential Amplifier/Driver by Linear Technology

The LT6411CUD#PBF is a versatile and high-performance dual differential amplifier/driver designed by Linear Technology, a brand renowned for its precision electronics. This component is engineered to deliver exceptional signal integrity and is ideal for a wide range of applications, including driving high-speed analog-to-digital converters (ADCs), differential signaling, and communications infrastructure.

Key Features:

  • Wide Bandwidth: The LT6411CUD#PBF boasts a wide bandwidth of 650MHz, which allows it to handle high-speed signals with ease, making it suitable for video, medical imaging, and high-frequency data acquisition systems.
  • Adjustable Gain: With externally adjustable gain settings, users can tailor the amplifier's performance to match the specific requirements of their application.
  • Low Distortion: The device features low harmonic distortion, ensuring that the signal integrity is maintained even under demanding conditions.
  • Differential Outputs: The dual differential outputs provide improved noise immunity and are capable of driving both single-ended and differential loads.
  • High Output Current: Capable of delivering an output current of up to 100mA, the LT6411CUD#PBF can drive heavy loads without compromising performance.
  • Power Efficient: It operates with a supply voltage range of 2.85V to 5.25V, making it a power-efficient choice for systems where power consumption is a critical parameter.

Applications:

The LT6411CUD#PBF is designed to be a versatile component in a designer's toolkit, suitable for:

  • Driving high-speed ADCs
  • Communications equipment
  • Video and imaging systems
  • Test and measurement instrumentation
  • Medical imaging equipment
  • Broadband data applications

With its robust design and high-speed capabilities, the LT6411CUD#PBF is an excellent choice for any application that requires a high-performance dual differential amplifier/driver. Its compact QFN package ensures a minimal footprint on the PCB, while its advanced features ensure that it can handle the most challenging of signal processing tasks with precision and reliability.

Whether you're designing a sophisticated communication system or a high-resolution imaging device, the LT6411CUD#PBF from Linear Technology provides the performance and flexibility needed to achieve your design goals.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $169.1730
Texas Instruments
DUAL, 32V, 24MHZ RRIO HIGH-OUTPU
Lowest to $3.5188
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 10DFN
Need more? Email Us
Texas Instruments
FULLY DIFFERENTIAL INSTRUMENTATI
Lowest to $9.0224
Texas Instruments
OPA892DR
Lowest to $7.8583
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.1642
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $24.7389
Analog Devices Inc.
IC AUDIO 2 CIRCUIT 14SOIC
Lowest to $14.5523
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 12LFCSP
Lowest to $78.8060

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.3938 $50.2698
51+ $1.9642 $100.1742
79+ $1.9028 $150.3212
109+ $1.8414 $200.7126
141+ $1.7800 $250.9800
188+ $1.5959 $300.0292
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess