EN
  • EN
  • DE

LM4041DELT-1.2

Part No LM4041DELT-1.2
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 1.225V SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 1.225V
Output Current 12mA
Tolerance ±1%
Temperature Coefficient 100ppm/°C
Noise - 10Hz to 10kHz 60μVrms
Current - Cathode 50μA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 019294-LM4041DELT-1.2
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LM4041DELT-1.2 CAD Model

Description

STMicroelectronics LM4041DELT-1.2 Precision Micropower Shunt Voltage Reference

The LM4041DELT-1.2 from STMicroelectronics is a versatile, precision micropower shunt voltage reference, offering excellent stability and accuracy for a wide range of applications. This high-performance component is designed to maintain a fixed voltage reference of 1.2 volts with a precision of ±0.5% at 25°C, and ±1% over the full temperature range of -40°C to 85°C. Its low dynamic impedance and wide operating current range from 60µA to 12mA make it an ideal choice for battery-powered and portable devices.

Encased in a tiny SOT-23 package, the LM4041DELT-1.2 is not only space-efficient but also boasts a low-profile footprint, making it well-suited for high-density circuit boards and applications where space is at a premium. This voltage reference is particularly useful in analog-to-digital converters (ADCs), digital-to-analog converters (DACs), power supplies, and battery-operated equipment, where precise voltage calibration is crucial for performance.

Key features of the LM4041DELT-1.2 include:

  • Fixed 1.2V output voltage with high accuracy
  • Low temperature coefficient, ensuring stable operation across a wide temperature range
  • Low dynamic impedance to provide a stable reference under varying load conditions
  • Wide operating current range suitable for a variety of applications
  • Compact SOT-23 package suitable for space-constrained applications
  • Industrial temperature range of -40°C to 85°C for reliable performance in harsh environments

STMicroelectronics' commitment to quality and reliability is evident in the LM4041DELT-1.2's design, which includes protection against reverse battery installation, ensuring the device's longevity and durability. Whether it's for power management, process control, or instrumentation, the LM4041DELT-1.2 is an excellent choice for designers seeking a stable and precise voltage reference in their electronic designs.

With its combination of precision, power efficiency, and compact size, the LM4041DELT-1.2 from STMicroelectronics is a standout component for ensuring the accuracy and stability of your electronic circuits.

You May Also Be Interested in

Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5058 $58.1670
280+ $0.4151 $116.2280
435+ $0.4021 $174.9135
595+ $0.3892 $231.5740
770+ $0.3762 $289.6740
1,030+ $0.3373 $347.4190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,700 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess