EN
  • EN
  • DE

LM317D2TR-TR

Part No LM317D2TR-TR
Manufacturer STMicroelectronics
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer STMicroelectronics
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827758-LM317D2TR-TR
Ultra Librarian 3D Model Ultra Librarian LM317D2TR-TR CAD Model

Description

STMicroelectronics LM317D2TR-TR Adjustable Voltage Regulator

The LM317D2TR-TR is a versatile and robust adjustable voltage regulator from the renowned semiconductor manufacturer, STMicroelectronics. This component is part of the LM317 series, which are known for their reliability and flexibility in various electronic applications. The LM317D2TR-TR is designed to offer an adjustable output voltage range from 1.25V to 37V, which can be set with just two external resistors. This feature makes it an ideal choice for a wide range of applications, including power supplies, battery chargers, and motor control systems.

With an output current capability of up to 1.5A, the LM317D2TR-TR can handle a significant load, making it suitable for moderate power requirements. The device operates with an input voltage range from 3V to 40V, providing users with a high degree of flexibility in terms of input power sources. Its thermal overload protection ensures that the device remains safe under extreme operating conditions, while the output short-circuit protection adds an additional layer of security for connected components.

The LM317D2TR-TR comes in a D2PAK package, which is known for its compact footprint and excellent power dissipation characteristics. This surface-mount package allows for efficient PCB space utilization, making it a great choice for space-constrained applications. Moreover, the regulator's ability to dissipate heat effectively helps maintain optimal performance and extends the component's lifespan.

STMicroelectronics has designed the LM317D2TR-TR with performance and ease of use in mind. Its low quiescent current and line regulation properties contribute to a stable and reliable power supply, even in the face of varying input voltages. Whether you're designing a custom power supply unit, upgrading an existing circuit, or working on a prototype that requires a flexible voltage source, the LM317D2TR-TR adjustable voltage regulator is an excellent choice that combines performance, reliability, and practicality.

By integrating the LM317D2TR-TR into your designs, you can take advantage of STMicroelectronics' commitment to quality and innovation, ensuring that your projects benefit from top-notch voltage regulation solutions.

You May Also Be Interested in

Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4008 $50.1000
270+ $0.3755 $101.3850
415+ $0.3628 $150.5620
595+ $0.3374 $200.7530
770+ $0.3247 $250.0190
965+ $0.3121 $301.1765
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 94,520 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess