EN
  • EN
  • DE

MIC2287-15YM

Part No MIC2287-15YM
Manufacturer Microchip Technology
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830846-MIC2287-15YM
Ultra Librarian 3D Model Ultra Librarian MIC2287-15YM CAD Model

Description

MIC2287-15YM Product Overview

The MIC2287-15YM is a high-efficiency, 1.2MHz PWM (Pulse Width Modulated) synchronous buck (step-down) regulator from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. Designed to deliver a fixed output voltage of 1.5V from an input voltage range of 2.5V to 10V, this compact and versatile regulator is an ideal solution for space-constrained applications that require a high power density and efficient power conversion.

Key Features

  • High Efficiency: The MIC2287-15YM offers up to 96% efficiency, which minimizes power loss and heat generation, making it suitable for battery-powered devices.
  • Adjustable Output Voltage: While providing a fixed 1.5V output, the device allows for output voltage adjustability with external resistors for design flexibility.
  • High-Frequency Operation: With a 1.2MHz switching frequency, the MIC2287-15YM allows for the use of small, low-cost inductors and capacitors, reducing the overall solution size.
  • Low Quiescent Current: It features a low quiescent current that extends battery life in portable applications.
  • Thermal Shutdown: The built-in thermal shutdown feature ensures protection against overheating, enhancing the reliability of the device.
  • Under-Voltage Lockout (UVLO): This feature prevents the device from operating at insufficient voltages, which could lead to inefficient performance or damage.

Applications

The MIC2287-15YM is suited for a wide range of applications, including but not limited to:

  • Portable devices such as smartphones, tablets, and GPS units
  • Wireless and DSL modems
  • Digital cameras and audio devices
  • Low-voltage, high-density power systems

Package and Availability

The MIC2287-15YM is available in an 8-pin MSOP (Mini Small Outline Package) that offers a compact footprint. For detailed specifications, application notes, and additional resources, you can visit the Microchip Technology website or contact their support team for technical assistance.

You May Also Be Interested in

NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.1127 $96.2254
3+ $39.4779 $118.4337
5+ $38.2432 $191.2160
7+ $37.0097 $259.0679
9+ $35.7761 $321.9849
11+ $32.0755 $352.8305
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,300 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess