EN
  • EN
  • DE

LM2902HD

Part No LM2902HD
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1.3MHZ 14SO / Op Amp Quad Power Amplifier ±15V/30V 14-Pin SOIC Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Tube
Part Status Obsolete(EOL)
Amplifier Type General
Number of Circuits 4
SR - Slew Rate 0.4 V/μs
GBP - Gain Bandwidth Product 1.3MHz
Current - Input Bias 20nA
Voltage - Input Offset 2mV
Operating Supply Current 1.5mA
Output Current per Channel 20mA
Dual Supply Voltage (±) 3 V ~ 30 V, ±1.5 V ~ 15 V
Operating Temperature Range -40°C ~ 150°C
Mounting SMD
Package 14-SOIC (0.154", 3.90mm Width)
Manufacturer Package 14-SO
Win Source Part Number 778881-LM2902HD
Popularity Medium
Supply and Demand Status Limited
Family Name LM2902H
Introduction Date March 01, 2005
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LM2902HD CAD Model

Description

The LM2902HD from STMicroelectronics is a versatile and robust low-power quad operational amplifier, designed to operate from a single power supply over a wide range of voltages. This device is a part of the LMx92 series, which is well-suited for applications requiring multiple op-amps while maintaining power efficiency and space-saving on the PCB.

Key Features

  • Wide Power Supply Range: The LM2902HD can operate on power supplies ranging from 3V to 32V (or ±1.5V to ±16V for dual supplies), making it ideal for battery-operated devices and various electronic circuits.
  • Low Supply Current Drain: With its low supply current drain, the device is optimal for energy-sensitive applications, ensuring minimal impact on battery life.
  • Input Common-Mode Voltage Range: It includes ground in its input common-mode voltage range, allowing the use of this operational amplifier in ground-sensing applications and single-supply operation scenarios.
  • Differential Input Voltage Range: The LM2902HD can handle differential input voltage levels equal to the power supply voltage, offering flexibility in handling signals in a broad range of applications.
  • Low Input Bias and Offset Currents: The device has been designed to have low input bias and offset currents, which is crucial for precision applications requiring accurate signal amplification.
  • Output Short-Circuit Protection: Built-in output short-circuit protection ensures that the device remains reliable and durable even in the event of circuit mishaps.

Applications

The LM2902HD is suitable for a multitude of electronic applications, including:

  • Transducer amplifiers
  • DC gain blocks
  • Conventionally-configured operational amplifiers
  • Battery-powered instruments
  • Power supply control and protection circuits

Package and Quality

The device comes in an SO-14 package, which is a small outline package that is easy to mount on printed circuit boards and is compatible with surface-mount technology. STMicroelectronics is committed to providing high-quality products, and the LM2902HD operational amplifier is no exception, meeting stringent quality criteria and industry standards.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
Lowest to $4.3657
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $24.7389
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14X2QFN
Lowest to $7.2762
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8SOIC
Lowest to $5.8209
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $1.4553
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $1.1642
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $115.6717
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $169.1730
STMicroelectronics
IC CMOS 4 CIRCUIT 14TSSOP
Lowest to $4.3657

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess