Product Overview: LM258WYDT from STMicroelectronics
The LM258WYDT is a high-performance, dual operational amplifier produced by STMicroelectronics, one of the leading manufacturers in the semiconductor industry. This device is part of the LMx58 series, which are low-power operational amplifiers designed for a wide range of applications. The LM258WYDT stands out for its stable operation and low power consumption, making it an ideal choice for battery-powered devices and other energy-sensitive applications.
Key Features
- Low Power Consumption: The LM258WYDT is optimized for low power draw, which extends the battery life of portable devices.
- Dual Op-Amp Configuration: This product contains two independent operational amplifiers in a single package, providing flexibility in design and reducing the overall component count.
- Wide Supply Voltage Range: It operates from a supply voltage range of 3V to 32V, or ±1.5V to ±16V in split-supply applications, catering to various circuit designs.
- Stable Operation: The operational amplifiers are designed for stability without external components, simplifying circuit design and enhancing reliability.
- Low Input Bias Current: The low input bias current minimizes errors in applications requiring high impedance.
- Input Common-Mode Voltage Range: It includes the ground level in the linear mode, which is essential for single-supply operations.
- Output Short-Circuit Protection: The LM258WYDT is equipped with output short-circuit protection, safeguarding the device during fault conditions.
- Internally Compensated: The internal frequency compensation ensures stability without the need for additional external components.
Applications
The versatility of the LM258WYDT allows it to be used in a multitude of applications across various industries. Some common applications include:
- Sensor amplifiers
- DC gain blocks
- Power supplies
- Analog filters
- Signal conditioning
- Battery-operated devices
- Automotive control systems
In conclusion, the LM258WYDT from STMicroelectronics is a robust and reliable solution for designers looking to enhance their systems with a dual operational amplifier that offers low power consumption, operational stability, and a wide range of applications. Its comprehensive feature set ensures that it can meet the requirements of both simple and complex electronic circuits.