EN
  • EN
  • DE

LM235Z

Part No LM235Z
Manufacturer STMicroelectronics
Catalog Temperature Sensors - Analog and Digital Output
Description PRECISION TEMPERATURE SENSORS | SENSOR ANALOG -40C-125C TO92-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer STMicroelectronics
Packaging Bag
Sensor Type Analog, Local
Sensing Temperature - Local -40°C ~ 125°C
Output Type Analog Voltage
Resolution 10mV/°C
Accuracy - Highest (Lowest) ±1.5°C
Test Condition -40°C ~ 125°C
Temperature Range - Operating -40°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package TO-92-3
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 1197183-LM235Z
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LM235Z CAD Model

Description

STMicroelectronics LM235Z Precision Temperature Sensor

The LM235Z is a precision temperature sensor from STMicroelectronics, designed to measure temperature with high accuracy and reliability. This versatile device can be employed in a wide range of applications, from industrial systems to consumer electronics, thanks to its robust design and straightforward interfacing with reading circuits.

At the heart of the LM235Z is a temperature-sensing element that provides a linearly proportional voltage output to the temperature it measures. The sensor operates over a wide temperature range of -55°C to +150°C, making it suitable for environments that experience extreme temperature conditions. The output voltage of the LM235Z changes by 10 mV/°C, which allows for easy conversion from voltage to temperature without requiring complex calculations.

The LM235Z comes in a TO-92 package, a widely used through-hole mounting design that ensures compatibility with various PCB layouts and simplifies the assembly process. This package is known for its durability and is capable of withstanding harsh conditions, which is essential for maintaining the integrity of temperature measurements in challenging environments.

One of the key features of the LM235Z is its excellent stability over time. The sensor's output remains consistent, ensuring that temperature readings remain accurate even after prolonged use. This long-term stability is critical for applications that require dependable and precise temperature monitoring over the lifespan of the device.

Furthermore, the LM235Z requires no external calibration or trimming to provide typical accuracies of ±1°C at room temperature and ±2°C over the full -55°C to +150°C temperature range. The simplicity of its interface and the minimal external components needed make it an ideal choice for designers looking to incorporate temperature sensing into their projects with minimal hassle.

Users can also benefit from the sensor's low operating current, which is less than 60 µA, making the LM235Z an energy-efficient component in battery-powered applications. With its high precision, low power consumption, and ease of use, the LM235Z from STMicroelectronics stands out as a top choice for temperature sensing solutions across various industries.

You May Also Be Interested in

Maxim Integrated
SENSOR DIGITAL -40C-125C SC70-5
Need more? Email Us
Maxim Integrated
SENSOR DIGITAL -40C-125C 16TSSOP
Need more? Email Us
Maxim Integrated
+/-0.5C I2C TEMP W/RESET
Lowest to $7.5620
Maxim Integrated
SENSOR TEMPERATURE SMBUS 16QSOP
Lowest to $6.9693
Maxim Integrated
SENSOR TEMP I2C/SMBUS 8UMAX
Lowest to $0.8507
ON Semiconductor
±1℃ Temperature Monitor with Series Resistance Cancellation | SENSOR DIGITAL -40C-120C MICRO8
Lowest to $3.3622
Amphenol
PRESSURE TEMPERATURE SENSOR CCT1
Need more? Email Us
Maxim Integrated
SENSOR TEMPERATURE SMBUS 20TSSOP
Lowest to $7.7641
Sensirion AG
STS30-DIS Sensirion Board Mount Temperature Sensors Calibrated Digital Temperature Sensor datasheet, inventory, & pricing.
Lowest to $1.8918

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
205+ $0.2483 $50.9015
495+ $0.2038 $100.8810
760+ $0.1974 $150.0240
1,050+ $0.1910 $200.5500
1,355+ $0.1847 $250.2685
1,815+ $0.1656 $300.5640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 70,000 pieces
MOQ: 205 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess