STMicroelectronics LM224PT Operational Amplifier
The LM224PT is a versatile and robust operational amplifier designed by STMicroelectronics, a leader in semiconductor solutions. This operational amplifier is part of the LMx24 series and is specifically engineered to offer stability and high performance for a wide array of electronic applications.
Key Features
- Wide Supply Range: The LM224PT operates on a supply voltage range from 3V to 32V for single supply configurations, or ±1.5V to ±16V for dual supply modes, making it adaptable to various circuit designs.
- Low Power Consumption: This op-amp is designed for energy-efficient operation, which is crucial for battery-powered and portable devices.
- Input Offset Voltage: It offers a typical input offset voltage of 3mV, ensuring accurate signal amplification with minimal error.
- Phase Compensation: Internal frequency compensation is provided to ensure stability without external components.
- Input Common-Mode Voltage Range: The common-mode input voltage range includes ground, making the device suitable for ground-referenced sensors and direct coupling to single-ended sources.
- Output Swing: The output voltage swing is close to the supply rail, ensuring maximum dynamic range in single-supply operations.
- Channels: The LM224PT contains four independent op-amp channels, offering flexibility in multi-channel applications.
- Differential Input Voltage Range: Equal to the supply voltage, it allows for a wide range of differential input levels.
Applications
The LM224PT is an excellent choice for various applications, including:
- Transducer amplifiers
- DC gain blocks
- All the conventional op-amp circuits
- Active filters
- General-purpose amplification
Package and Quality
Encased in a TSSOP-14 package, the LM224PT is designed for surface-mount technology, which is ideal for compact and high-density circuit boards. STMicroelectronics ensures high-quality manufacturing standards, with each component undergoing rigorous testing to guarantee performance and reliability in a variety of environmental conditions.
Whether you're designing consumer electronics, industrial controls, or automotive systems, the LM224PT operational amplifier from STMicroelectronics is a reliable and cost-effective solution that can meet the demands of your complex electronic circuits.