The LM224AD-ST is a versatile low-power quad operational amplifier designed and manufactured by STMicroelectronics, a global semiconductor leader. This component is part of the LMx24 series, which are precision operational amplifiers that have been optimized for a wide array of electronic applications.
Key Features
- Wide Operating Voltage Range: The LM224AD-ST can function effectively across a range of supply voltages from 3V to 32V for single supply operation, or ±1.5V to ±16V for dual supply configurations, making it highly adaptable for various circuit designs.
- Low Supply Current Drain: With its economical power consumption, the device is ideal for battery-powered equipment, ensuring extended operational life and reliability.
- Common Mode Input Voltage Range: It includes a common-mode input voltage range that extends to ground level, providing enhanced performance for single-supply operation.
- Differential Input Voltage Range: The differential input voltage range is equal to the power supply voltage, which is a significant advantage for many applications.
- Low Input Bias and Offset Currents: These features are critical for precision applications, where minimal error and high accuracy are required.
- Output Short-Circuit Protection: The LM224AD-ST comes with built-in output short-circuit protection, safeguarding the device against potential damage from output short circuits.
- Internal Frequency Compensation: The device is internally frequency compensated, which simplifies the design process as no external components are necessary for frequency stabilization.
Applications
The LM224AD-ST is suitable for a diverse range of applications due to its robust feature set. It is commonly used in:
- Transducer amplifiers
- DC gain blocks
- All the conventional op-amp circuits
- Analog filters
- General-purpose amplifiers
Engineers and designers value the LM224AD-ST for its reliability, flexibility, and STMicroelectronics' commitment to quality. Whether for industrial, automotive, or consumer electronics, the LM224AD-ST is a dependable choice for high-performance analog processing.