EN
  • EN
  • DE

LM135Z

Part No LM135Z
Manufacturer STMicroelectronics
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR ANALOG -55C-150C TO92-3 / Precision temperature sensors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Packaging Bulk
Sensor Type Analog, Local
Sensing Temperature - Local -55°C ~ 150°C
Output Type Analog Voltage
Resolution 10mV/°C
Accuracy - Highest (Lowest) ±3°C (±5°C)
Test Condition 25°C (-55°C ~ 150°C)
Temperature Range - Operating -55°C ~ 150°C
Mounting Style Through Hole
Manufacturer Package TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package TO-92-3
Part Number Series LM135
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 812144-LM135Z
Ultra Librarian 3D Model Ultra Librarian LM135Z CAD Model

Description

Overview of the LM135Z Precision Temperature Sensor

The LM135Z is a precision temperature sensor manufactured by STMicroelectronics, designed to offer a straightforward and efficient solution for temperature measurement in a wide range of applications. This high-quality component is part of the LM135 series, which are precision, easily-calibrated, integrated circuit temperature sensors operating as a temperature-sensitive voltage source over a -55°C to +150°C temperature range.

Key Features

  • Temperature Range: The LM135Z operates over a wide temperature range from -55°C to +150°C, making it suitable for diverse applications, from industrial to consumer electronics.
  • Calibrated Directly in °C: The sensor is calibrated directly in Celsius, which simplifies the integration into systems that require temperature data for processing and monitoring.
  • Linear +10.0 mV/°C Scale Factor: It provides a linear scale factor of +10.0 mV/°C, ensuring a high level of accuracy in temperature readings.
  • Low Impedance Output: The low impedance output of the LM135Z improves performance, especially in the presence of noise and a long distance between the sensor and the reading interface.
  • Analog Output: The output is an analog voltage that can be easily interfaced with any analog-to-digital converter (ADC) or analog input circuitry.
  • Operational in a Series Mode: The sensor can be operated in a series mode for applications that require a higher voltage output.

Applications

The LM135Z is versatile and can be used in a variety of settings, including:

  • Power supplies
  • Battery management systems
  • HVAC systems
  • Automotive applications
  • Test and measurement equipment
  • Consumer electronics

Package and Reliability

The LM135Z is packaged in a TO-92 package, which is a small, through-hole mounting package that is convenient for prototyping and production. It is known for its reliability and long-term stability, ensuring consistent performance over the lifetime of the product. Furthermore, the sensor does not require any external calibration or trimming to provide typical accuracies of ±0.5°C at room temperature and ±3°C over a full -55°C to +150°C temperature range.

With its precision temperature measurement capabilities, the LM135Z from STMicroelectronics stands out as a dependable choice for professionals seeking accuracy, durability, and ease of use in their temperature-sensing applications.

You May Also Be Interested in

Silicon Labs
+/- 1C ACCURACY I2C TEMP SENSORS
Lowest to $6.6941
Maxim Integrated
SENSOR DIGITAL -40C-125C SC70-5
Need more? Email Us
Maxim Integrated
SENSOR TEMPERATURE SMBUS 20TSSOP
Lowest to $7.7641
ON Semiconductor
±1℃ Temperature Monitor with Series Resistance Cancellation | SENSOR DIGITAL -40C-120C MICRO8
Lowest to $3.3622
Analog Devices Inc.
IC TEMP TRANSDUCER 2-TERM 2FPACK
Need more? Email Us
Melexis Technologies NV
SENSOR DGTL -40C-85C TO39
Lowest to $25.0299
Microchip Technology
Three-Zone Thermal Supervisor | SENSOR DIGITAL -55C-125C 8MSOP
Lowest to $1.7749
Maxim Integrated
SENSOR DIGITAL -55C-125C SOT23-6
Lowest to $3.6590
SG Micro Corp
-55℃~+125℃ ±1.2℃ I2C MSOP-8 Analog and Digital Output RoHS
Lowest to $0.3493

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4329 $54.3290
23+ $4.4577 $102.5271
35+ $4.3184 $151.1440
48+ $4.1791 $200.5968
62+ $4.0398 $250.4676
83+ $3.6219 $300.6177
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess