STMicroelectronics LIS2DH12 Ultra Low-Power High-Performance 3-Axis "Femto" Accelerometer
The LIS2DH12 is a state-of-the-art 3-axis accelerometer from STMicroelectronics, designed to deliver high-performance motion sensing in a tiny, ultra-low-power package. This compact sensor is part of ST's "femto" family and is ideal for mobile applications and wearable devices where power efficiency and space constraints are critical considerations.
With its advanced technology, the LIS2DH12 provides multiple benefits for designers and engineers. The sensor operates within a supply voltage range of 1.71V to 3.6V, making it versatile for various battery-powered applications. Its low-power consumption modes allow devices to conserve energy and extend battery life, which is especially important for portable electronics.
The LIS2DH12 features selectable full scales of ±2g/±4g/±8g/±16g and is capable of measuring accelerations with output data rates from 1 Hz to 5.3 kHz. This adaptability ensures that the sensor can be tuned for the needs of diverse applications, from motion detection to high-resolution positioning and impact monitoring.
In terms of data output, the LIS2DH12 offers high-resolution 12-bit data, which can be accessed through an I2C or SPI digital interface, providing easy integration with most microcontrollers. The sensor also includes a variety of advanced features such as a temperature sensor, 32-level FIFO, multiple operating modes, and programmable interrupt generators for motion detection, click/double-click recognition, and free-fall events.
Engineered with robustness in mind, the LIS2DH12 is designed to perform reliably in tough environments. It is also compliant with environmental regulations, being both RoHS and ECOPACK certified, which underscores STMicroelectronics' commitment to environmentally responsible manufacturing.
For developers looking to prototype with the LIS2DH12, STMicroelectronics provides comprehensive development tools, including software libraries and evaluation boards that simplify the integration and testing of the sensor in various applications.
Whether you're developing the next generation of smart gadgets, health monitors, or sophisticated IoT devices, the LIS2DH12 from STMicroelectronics offers the perfect blend of performance, power efficiency, and versatility to meet the demands of your innovative projects.