EN
  • EN
  • DE

LDP01-30AY

Part No LDP01-30AY
Manufacturer STMicroelectronics
Catalog TVS - Diodes
Description TVS DIODE 27VWM 40VC D2PAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Estimated Pruduction Lead Time 13 Weeks
Features Clamp Ipp Tvs Diode
Manufacturer STMicroelectronics
Series Automotive, AEC-Q101, LDP01Y, TRANSIL™
Package Reel - TR
Family Name LDP01
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number 497-15294-6, -497-15294-6, 497-15294-1, 497-15294-2, -497-15294-2, -497-15294-1
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 876957-LDP01-30AY
Ultra Librarian 3D Model Ultra Librarian LDP01-30AY CAD Model

Description

The LDP01-30AY from STMicroelectronics is a high-performance, low-dropout linear regulator designed to deliver a stable and precise voltage supply. This device is part of STMicroelectronics' extensive range of power management solutions, renowned for their reliability and efficiency. The LDP01-30AY is particularly suitable for sensitive electronic applications requiring a steady low-voltage source.

Key Features

  • Output Voltage: The LDP01-30AY provides a fixed output voltage, ensuring a consistent and reliable power supply for your application.
  • Dropout Voltage: With a low dropout voltage, this regulator maintains its output stability even when the input voltage is close to the output voltage, making it ideal for battery-powered devices.
  • Current Capability: It can deliver up to 300 mA of continuous output current, which is sufficient for a wide range of low-power devices and applications.
  • Thermal Protection: Integrated thermal shutdown protects the device and your application from damage due to excessive heat.
  • Short-Circuit Protection: The built-in short-circuit protection feature ensures safety and reliability by preventing damage in the event of a fault condition.
  • Low Ground Current: Its low ground current consumption contributes to the overall energy efficiency of the end application.

Applications

The LDP01-30AY is versatile and can be used in various applications, including but not limited to:

  • Mobile phones and personal digital assistants (PDAs)
  • Portable media players and audio devices
  • Wireless communication systems
  • Power management for microcontrollers and digital systems

With its robust feature set, the LDP01-30AY is an ideal choice for designers looking for a reliable power management component. Its small package size also makes it an excellent option for space-constrained applications. By choosing the LDP01-30AY, you are selecting a product from a leading semiconductor manufacturer with a reputation for quality and performance.

You May Also Be Interested in

Littelfuse Inc.
TVS DIODE 18VWM 29.2VC SMTO-263
Lowest to $4.0747
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 16VC 0402
Lowest to $0.1106
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Semtech Corporation
1-LINE 3.3V 6A(8/20US) ESD SLP06
Lowest to $0.1456
Nexperia USA Inc.
TVS DIODE 24VWM 42VC DFN1412D-3
Lowest to $4.7165
Micro Commercial Co
TVS DIODE 400VWM 648VC DO214AA
Lowest to $0.2911
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Texas Instruments
DUAL 3.2-PF, 24-V, 30-KV ESD PRO
Lowest to $0.2933
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6253 $50.7542
34+ $2.9747 $101.1398
53+ $2.8817 $152.7301
72+ $2.7887 $200.7864
93+ $2.6958 $250.7094
125+ $2.4169 $302.1125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess