EN
  • EN
  • DE

LD7706

Part No LD7706
Manufacturer STMicroelectronics
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1023312-LD7706
Categories OEM Parts(J-L)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LD7706 CAD Model

Description

STMicroelectronics Product Overview: LD7706

The LD7706 from STMicroelectronics is a high-performance integrated circuit designed for sophisticated electronics applications. This product is part of STMicroelectronics' extensive portfolio of semiconductor solutions, known for their reliability and cutting-edge technology.

Key Features

  • High Efficiency: The LD7706 incorporates advanced design techniques to deliver high energy efficiency, which is crucial for battery-powered devices and energy-sensitive applications.
  • Low Power Consumption: With its low quiescent current, the LD7706 minimizes power usage during idle periods, thereby extending the overall battery life of the device it powers.
  • Versatility: This component is designed to be flexible and is suitable for a wide range of applications, including consumer electronics, automotive systems, and industrial controls.
  • Robust Thermal Performance: The LD7706 is built to withstand varying temperature ranges, ensuring consistent performance even under challenging environmental conditions.
  • Advanced Protection Features: The device includes multiple protection features such as overcurrent protection, thermal shutdown, and under-voltage lockout, which safeguard the circuit from potential damage.

Applications

The versatility of the LD7706 allows it to be used in a diverse array of applications. It is particularly well-suited for:

  • Power supply circuits
  • Portable and wearable devices
  • Automotive electronics
  • Industrial automation systems
  • LED lighting solutions

Technical Specifications

The LD7706 boasts a range of technical specifications that make it a top choice for designers and engineers. These include:

  • Input voltage range tailored to the application's needs
  • Adjustable output voltage for greater design flexibility
  • High switching frequency to reduce the size of external components
  • Package options that cater to different space and layout requirements

With the LD7706, STMicroelectronics continues to demonstrate its commitment to providing high-quality components that meet the evolving needs of the electronics industry. Whether for consumer gadgets or industrial machinery, the LD7706 is engineered to deliver optimal performance and durability.

You May Also Be Interested in

Linear Technology
Lowest to $2.0374
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
IXYS
Lowest to $3.7430
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
LA1652FN-S-TLM-E Sanyo
Lowest to $3.2178
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess