The LD285V from STMicroelectronics is a highly efficient, low-dropout voltage regulator designed to deliver a stable and reliable power supply in a variety of electronic applications. This regulator is capable of providing a fixed output voltage with high accuracy, ensuring that your devices operate smoothly under various conditions.
Key Features
- Output Voltage: The LD285V offers a stable output voltage, which is essential for sensitive electronic circuits that require a consistent power supply for optimal performance.
- Low Dropout: With its low dropout performance, the LD285V can maintain regulation even when the input voltage is very close to the output voltage, making it ideal for battery-powered applications where efficiency is crucial.
- High Accuracy: The output voltage is regulated with high accuracy, ensuring minimal deviation from the desired voltage level, which is critical for the reliability and longevity of electronic components.
- Thermal Protection: The device includes thermal protection features that prevent damage from overheating, thus enhancing the safety and durability of your application.
- Current Limiting: In-built current limiting safeguards the regulator and the connected components from damage due to excessive current draw or fault conditions.
Applications
The LD285V is suitable for a broad range of applications, including but not limited to:
- Consumer Electronics
- Automotive Systems
- Industrial Controls
- Telecommunication Devices
- Portable and Battery-powered Devices
Product Specifications
Parameter
Value
Output Voltage
Fixed
Dropout Voltage
Low
Accuracy
High
Thermal Protection
Yes
Current Limiting
Yes
Overall, the LD285V voltage regulator from STMicroelectronics is a reliable solution for any application requiring a stable and precise power supply. Its robust design and protective features ensure that it can meet the demands of complex and power-sensitive electronics.