EN
  • EN
  • DE

L99PM72PXPTR

Part No L99PM72PXPTR
Manufacturer STMicroelectronics
Catalog PMIC - Power Management - Specialized
Description IC ADV PWR MGMT SYSTEM PWRSSO36 / Power Management IC -0.3V to 28V Automotive 36-Pin PowerSSO T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Reel package
Applications Automotive
Operating Supply Current 6mA
Operating Supply Voltage 6 V ~ 18 V
Operating Temperature Range -40°C ~ 130°C
Mounting SMD
Package 36-PowerFSOP (0.295", 7.50mm Width)
Manufacturer Package PowerSSO-36
Win Source Part Number 778238-L99PM72PXPTR
Popularity Medium
Supply and Demand Status Limited
Quantity per package 1k pcs
Family Name L99PM72PXP
Introduction Date July 26, 2011
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2021
Ultra Librarian 3D Model Ultra Librarian L99PM72PXPTR CAD Model

Description

The L99PM72PXPTR is a state-of-the-art power management integrated circuit (IC) developed by STMicroelectronics, designed to cater to the sophisticated demands of automotive power applications. This versatile IC stands out for its robustness and integration of multiple features, making it an ideal choice for modern vehicle power architectures, particularly in body control modules, gateway units, and power distribution centers.

Key Features

  • High Integration: The L99PM72PXPTR integrates numerous power management functions in one package, reducing the need for multiple discrete components, thereby saving space and enhancing reliability.
  • Advanced Power Control: It offers a wide array of power control options, including but not limited to, high-side switches, buck regulators, and boost converters, providing flexible power supply solutions for various automotive subsystems.
  • Robust Protection: This IC is equipped with sophisticated protection features such as overcurrent, overvoltage, and thermal shutdown mechanisms, ensuring the safety and longevity of the electronic systems it powers.
  • Communication Interfaces: It includes communication interfaces like SPI and HS-CAN, allowing for seamless integration with automotive communication networks for diagnostics and control.
  • Automotive Grade: The L99PM72PXPTR is designed to meet the stringent requirements of the automotive industry, withstanding harsh conditions such as extreme temperatures and vibrations.

Applications

The versatility of the L99PM72PXPTR makes it well-suited for a wide range of automotive applications, including:

  • Intelligent body control modules
  • Advanced gateway units
  • Power distribution centers
  • Energy management systems

Conclusion

In conclusion, the L99PM72PXPTR from STMicroelectronics is a highly integrated and robust power management solution tailored for the automotive industry. Its comprehensive feature set and high reliability make it an indispensable component for any modern vehicle power system, ensuring efficient and safe operation across a multitude of applications.

You May Also Be Interested in

NXP / Nexperia
SYSTEM BASIS CHIP FS8410 / System Basis Chip PMIC 56-HVQFN (8x8)
Lowest to $15.6297
STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Lowest to $5.7272
Texas Instruments
AUTOMOTIVE 3.135-V TO 5.25-V, 7 / Automotive Systems PMIC 169-NFBGA (12x12)
Lowest to $238.0598
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 0.8A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Need more? Email Us
Texas Instruments
IC PWR MGMT E INK 48VQFN / E Ink®, Vizplex™ Display, OMAP™ PMIC 48-VQFN (6x6)
Lowest to $4.2448
Texas Instruments
USB TYPE-C DFP CONTROLLER IN AUT / USB, Type-C Controller PMIC 32-VQFN (5x5)
Lowest to $4.0989
Renesas Electronics America
IC TRANSMITTER 48VFQFPN / Wireless Power Transmitter PMIC 48-VFQFPN (6x6)
Lowest to $14.5523
Analog Devices Inc.
IC USB POWER MANAGER 20UTQFN / Handheld/Mobile Devices PMIC 20-QFN (3x3)
Lowest to $10.8381
Analog Devices Inc.
IC THERMO COOLER DRIVER 24LFCSP
Lowest to $9.8687

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.1021 $66.3063
7+ $18.1347 $126.9429
10+ $17.5687 $175.6870
14+ $17.0016 $238.0224
18+ $16.4345 $295.8210
24+ $14.7343 $353.6232
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,700 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess