EN
  • EN
  • DE

L99DZ70XPTR

Part No L99DZ70XPTR
Manufacturer STMicroelectronics
Catalog PMIC - Power Management - Specialized
Description IC DOOR ACTUATOR DRVR POWERSSO36
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Applications Door Actuator
Operating Supply Current 7mA
Supply Voltage - Operating 7 V to 28 V
Temperature Range - Operating -40°C to 150°C
Mounting SMD (SMT)
Case / Package PowerSSO-36
Win Source Part Number 070632-L99DZ70XPTR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian L99DZ70XPTR CAD Model

Description

STMicroelectronics Product L99DZ70XPTR Overview

The L99DZ70XPTR is a cutting-edge automotive integrated circuit (IC) designed and manufactured by STMicroelectronics, a global semiconductor leader known for its innovative and reliable products. This advanced IC is specifically tailored for the automotive industry, providing a robust and versatile solution for automotive powertrain applications.

Key Features

  • High Integration: The L99DZ70XPTR integrates multiple functions into a single chip, reducing the number of components required in the system and simplifying the design process.
  • Power Efficiency: Designed with power efficiency in mind, this IC ensures minimal power loss and heat generation, leading to improved overall system reliability and lifespan.
  • Robustness: With its automotive-grade design, the L99DZ70XPTR is built to withstand harsh operating conditions, including wide temperature ranges and voltage fluctuations common in automotive environments.
  • Advanced Diagnostics: The IC includes sophisticated diagnostic features that enable real-time monitoring and fault detection, crucial for safety-critical automotive systems.

Applications

The L99DZ70XPTR is ideal for a variety of automotive applications, including but not limited to engine control units (ECUs), transmission control modules, and other powertrain-related systems. Its versatility and high level of integration make it a go-to choice for automotive engineers seeking to optimize their designs for performance and reliability.

Technical Specifications

  • Voltage Range: The device operates over a broad voltage range, accommodating the electrical variances in automotive power systems.
  • Communication Protocols: It supports standard automotive communication protocols, ensuring seamless integration with other components and systems within the vehicle.
  • Package: The L99DZ70XPTR is available in a compact package, making it suitable for space-constrained applications.

In summary, the L99DZ70XPTR from STMicroelectronics represents a state-of-the-art solution for automotive powertrain systems, providing high integration, efficiency, and reliability. Its advanced features and robust design make it a smart choice for today's complex and demanding automotive applications.

You May Also Be Interested in

Analog Devices Inc.
DUAL LDO WITH I2C FOR PHANTOM AN
Lowest to $2.0956
Renesas Electronics America
8.5A SYSTEM PMIC (4 BUCKS + 4 LD
Lowest to $96.7670
Infineon Technologies
VQFN-40 DC DC Switching Controllers RoHS
Lowest to $8.7314
Maxim Integrated
QFN-20(3.5x3.5) Power Management - Specialized RoHS
Lowest to $8.1493
NXP / Nexperia
IC POWER MANAGEMENT I.MX8QM
Lowest to $11.8560
NXP / Nexperia
PROGRAMMABLE SOLENOID CONTROLLER
Lowest to $16.0075
Analog Devices Inc.
IC POWER MANAGEMENT
Lowest to $4.3657
NXP / Nexperia
PMIC I.MX 8M MINI/NANO/PLUS HVQF
Lowest to $6.4030
Diodes Incorporated
USB EXT POWER RANGE W-DFN3030-14
Lowest to $72.1805

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.4498 $59.5984
19+ $6.1127 $116.1413
30+ $5.9217 $177.6510
41+ $5.7306 $234.9546
53+ $5.5396 $293.5988
70+ $4.9665 $347.6550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,700 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess