Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 8
Voltage - Load 4.75 V to 5.25 V
Current - Output (Max) 800mA
Rds On (Typ) 1.5 Ohm (Max)
Features PWM Input
Fault Protection Current Limiting (Fixed), Open Load Detect, Over Temperature
Temperature Range - Operating -40°C to 150°C (TJ)
Case / Package 28-SO
Win Source Part Number 088633-L9848TR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian L9848TR CAD Model

Description

The L9848TR from STMicroelectronics is a versatile, high-performance power output driver, designed to cater to the demanding requirements of automotive applications. It is a monolithic integrated circuit manufactured with advanced Smart Power technology, which combines bipolar, CMOS, and DMOS technologies. This integration results in a robust device capable of driving inductive, resistive, or capacitive loads with outstanding efficiency and reliability.

Key Features

  • Multiple Output Channels: The L9848TR features an array of output channels that can be used to drive various loads, offering flexibility in application design.
  • High Voltage Capability: With an operating voltage range that supports automotive requirements, this driver can handle the fluctuations commonly found in vehicle power supplies.
  • Diagnostic Functions: Equipped with built-in diagnostic features, the L9848TR can detect and report various fault conditions, aiding in system maintenance and troubleshooting.
  • Protection Features: The device includes over-temperature protection, over-current protection, and under-voltage shutdown to safeguard the IC and the system it controls from damage.
  • Serial Peripheral Interface (SPI): The inclusion of SPI allows for digital control and diagnostics, providing a high-speed interface to microcontrollers within the system.

Applications

The L9848TR is primarily designed for automotive environments, where it can be used in a variety of applications such as:

  • Engine control units
  • Body control modules
  • Automotive lighting systems
  • Automotive power distribution systems

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The L9848TR is no exception, as it is designed to meet the stringent standards of the automotive industry. Its robust construction ensures that it can withstand the harsh conditions of automotive environments, including temperature extremes, vibrations, and electrical transients.

With the L9848TR, automotive designers and engineers can expect a reliable, high-performing solution that will enhance the functionality and safety of their automotive systems.

You May Also Be Interested in

STMicroelectronics
Double channel high-side solid state relay | IC SSR HIGH SIDE 2CH 6A PWRSO10
Lowest to $12.4799
ECAD model for VND830ASPTR-E
Micrel
High Side Load Switches for Consumer Applications
Need more? Email Us
ECAD model for MIC94093YC6
Infineon Technologies
IC PWR SWTCH N-CHAN 1:1 TSDSO-14 / Power Switch/Driver 1:1 N-Channel 10A PG-TSDSO-14-22
Lowest to $1.4206
ECAD model for BTS70081EPAXUMA1
Texas Instruments
AUTOMOTIVE REINFORCED ISOLATED S / Power Switch/Driver 1:1 N-Channel 3A 8-SOIC
Lowest to $7.8782
ECAD model for TPSI3050QDWZRQ1
ON Semiconductor
IC PWR DRIVER N-CHANNEL 1:1 SC74
Lowest to $0.6604
ECAD model for NUD3160DMT1
Fairchild/ON Semiconductor
Integrated Load Switch
Lowest to $2.6364
ECAD model for FDC6324
Infineon Technologies
Smart High-Side Power Switch
Lowest to $1.7829
ECAD model for BTS5010-1EKB
STMicroelectronics
6-CHANNEL HIGH-SIDE DRIVER WITH / Power Switch/Driver 1:6 N-Channel 6.6A 32-QFN (6x6)
Lowest to $7.5321
ECAD model for VN9D30Q100FTR
STMicroelectronics
OMNIFET II fully autoprotected Power MOSFET
Lowest to $1.0409
ECAD model for VND3NV04-E

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3420
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.7542
ECAD model for BME280
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.9627 $55.7389
16+ $6.5335 $104.5360
24+ $6.3294 $151.9056
33+ $6.1252 $202.1316
43+ $5.9210 $254.6030
57+ $5.3085 $302.5845
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,462 pieces
MOQ: 7 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention