EN
  • EN
  • DE

L9813

Part No L9813
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (L)
Description SUPER SMART MIRROR WITH EMBEDDED MCU
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 73681-L9813
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian L9813 CAD Model

Description

Product Overview: L9813 from STMicroelectronics

The L9813 from STMicroelectronics is a robust and versatile octal low-side driver IC, designed to deliver high-performance solutions for a wide range of automotive and industrial applications. This advanced semiconductor device is engineered to control various inductive, resistive, or capacitive loads, including lamps, relays, solenoids, and motors, with efficiency and reliability.

Key Features

  • High Output Current: Each of the eight channels can handle up to 0.5A of continuous current, providing ample power for driving multiple loads simultaneously.
  • Integrated Protection: The L9813 is equipped with built-in features to safeguard the system, including overcurrent protection, thermal shutdown with hysteresis, and open-load detection in off-state, ensuring long-term reliability and safety.
  • Diagnostic Functions: Advanced diagnostic capabilities allow for real-time monitoring of the status of each output, facilitating fault detection and system maintenance.
  • Flexible Input Control: The device supports both CMOS and TTL logic levels for input control signals, offering compatibility with a broad range of microcontrollers and control systems.
  • Low Power Dissipation: Thanks to its optimized design, the L9813 ensures minimal power loss, contributing to the overall energy efficiency of the end application.

Applications

The L9813's robust design and comprehensive feature set make it particularly well-suited for automotive environments where reliability and performance are paramount. Common applications include:

  • Body control modules
  • Engine control units
  • Power distribution systems
  • LED lighting controls

Technical Specifications

With an operating voltage range of 5.5V to 50V, the L9813 can accommodate a variety of power supply configurations. The device is also designed to withstand voltage transients typically found in automotive environments, further enhancing its robustness.

Quality and Support

STMicroelectronics is known for its commitment to quality and the L9813 is no exception. Customers can expect comprehensive technical support and documentation, ensuring seamless integration into their projects. Whether for mass production or specialized applications, the L9813 stands out as a reliable and efficient solution for driving low-side loads.

You May Also Be Interested in

Intel
Need more? Email Us
Intel
Need more? Email Us
Infineon Technologies
Need more? Email Us
STMicroelectronics
Need more? Email Us
ON Semiconductor
Lowest to $0.0173
Texas Instruments
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Texas Instruments
Lowest to $3.5981
Lite-On Inc.
Lowest to $0.1617

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.5271 $58.1233
56+ $2.0732 $116.0992
87+ $2.0085 $174.7395
119+ $1.9439 $231.3241
154+ $1.8792 $289.3968
206+ $1.6851 $347.1306
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess