EN
  • EN
  • DE

L9780AC1TR

Part No L9780AC1TR
Manufacturer STMicroelectronics
Catalog PMIC - Power Management - Specialized
Description IC PRE-DRIVER MULTI-VALVE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Status Active
Win Source Part Number 144935-L9780AC1TR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian L9780AC1TR CAD Model

Description

The STMicroelectronics L9780AC1TR is a sophisticated automotive-grade microcontroller designed to meet the rigorous demands of modern vehicle electronics. This high-performance component is part of STMicroelectronics' reputable line of automotive control units, offering a blend of advanced features, robustness, and reliability suitable for an array of automotive applications.

Key Features

  • Advanced Core: The device boasts a powerful core that ensures efficient handling of complex computations, which is essential for real-time automotive functions.
  • Memory: Equipped with ample flash memory and RAM, the L9780AC1TR provides sufficient space for sophisticated firmware and software algorithms, ensuring smooth operation and future firmware updates.
  • Connectivity: With a range of communication interfaces, including CAN, LIN, and SPI, the microcontroller offers versatile connectivity options for various automotive subsystems.
  • Robust I/O Capabilities: An array of input/output ports allows for direct control and monitoring of peripheral devices, sensors, and actuators within the vehicle's electronic ecosystem.
  • Temperature Range: Designed to withstand extreme automotive temperature ranges, the L9780AC1TR operates reliably in harsh conditions, ensuring consistent performance.
  • Automotive Compliance: The component adheres to stringent automotive industry standards, ensuring it meets the quality and reliability expectations for vehicle electronics.

Applications

The L9780AC1TR microcontroller is ideally suited for a variety of applications within the automotive sector, including but not limited to engine control units, transmission control modules, body control modules, and advanced driver-assistance systems (ADAS). Its robust design ensures that it can handle the critical tasks of managing vehicle dynamics, safety features, and in-vehicle network communications.

Quality and Support

STMicroelectronics is committed to providing high-quality products and comprehensive technical support. The L9780AC1TR comes with the assurance of long-term availability and support, making it a reliable choice for automotive manufacturers and suppliers seeking a dependable microcontroller solution.

You May Also Be Interested in

Renesas Electronics America
VFQFPN 5.00X5.00X0.80 MM, 0.50MM
Need more? Email Us
NXP / Nexperia
SYSTEM BASIS CHIP FS8410 / System Basis Chip PMIC 56-HVQFN (8x8)
Lowest to $15.6297
NXP / Nexperia
IC BUCK QM 3.3V / 5.0V 32-QFN / Automotive PMIC 32-HVQFN (5x5)
Lowest to $5.9837
Texas Instruments
IC PWR MGMT E INK 48VQFN / E Ink®, Vizplex™ Display, OMAP™ PMIC 48-VQFN (6x6)
Lowest to $4.2448
Texas Instruments
PMU FOR PROCESSOR / Processor PMIC 169-NFBGA (12x12)
Lowest to $16.8351
NXP / Nexperia
IC WIRELESS PWR RECEIVER / Wireless Power Receiver PMIC 42-WLCSP (3.56x3.41)
Lowest to $2.7083
Texas Instruments
IC PD CTLR USB TYPE-C 24VQFN / USB, Type-C Controller PMIC 24-VQFN (4x4)
Lowest to $2.4495
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 0.8A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL / PMIC
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess