EN
  • EN
  • DE

L9733CNTR

Part No L9733CNTR
Manufacturer STMicroelectronics
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC DVR LO/HI SIDE OCT POWERSSO29
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 8
Output Type N-Channel
Voltage - Load 4.5 V to 18 V
Supply Voltage - Operating 4.5 V to 5.5 V
Current - Output (Max) 1A
Rds On (Typ) 700 mOhm (Max)
Input Type Non-Inverting
Features PWM Input
Fault Protection Open Load Detect, Over Temperature
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package PowerSSO-28
Win Source Part Number 1051423-L9733CNTR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian L9733CNTR CAD Model

Description

Product Overview: L9733CNTR from STMicroelectronics

The L9733CNTR is a versatile and robust integrated circuit designed by STMicroelectronics, a global leader in semiconductor solutions. This high-performance product is part of the Power Management ICs category and is particularly suited for automotive applications. It is designed to manage and control various solenoids, relays, and other actuators with precision and efficiency.

Key Features

  • Output Current Control: The L9733CNTR can drive up to 8 outputs with a current control to minimize power dissipation.
  • Voltage Range: It operates over a wide supply voltage range, which is suitable for automotive environments that require a robust performance under varying conditions.
  • Diagnostic Functions: Equipped with built-in diagnostic capabilities, it can detect open-load, overtemperature, and short-circuit conditions, providing crucial feedback for system monitoring and safety.
  • Serial Interface: The device includes a serial peripheral interface (SPI) that allows digital communication with microcontrollers, making it easy to integrate into complex automotive systems.
  • Protection Features: It offers multiple protection features, including overcurrent protection and thermal shutdown, ensuring the longevity and reliability of the application it is used in.

Applications

The L9733CNTR is ideal for a variety of automotive applications, including but not limited to:

  • Engine control units
  • Body control modules
  • Power distribution centers
  • LED lighting systems

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The L9733CNTR is manufactured with the stringent quality standards required for automotive components. It is designed to withstand the harsh conditions typical of automotive environments, ensuring reliability and performance over the product's lifespan.

Environmental Compliance

The L9733CNTR is compliant with various environmental standards, including RoHS and WEEE, reflecting STMicroelectronics' dedication to environmental sustainability and the production of eco-friendly products.

You May Also Be Interested in

ON Semiconductor
770 MCM / Power Switch/Driver 1:1 N-Channel 20A 12-DFN (3x3)
Lowest to $3.7923
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 PDSO-8 / Power Switch/Driver 1:1 N-Channel 2A PG-DSO-8-6
Lowest to $1.3846
Diodes Incorporated
USBPOWERSWITCHTSOT25T&R3K / Power Switch/Driver 1:1 N/P-Channel 2A TSOT-25
Lowest to $0.1199
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 DSO-8 / Power Switch/Driver 1:1 N-Channel 1.2A PG-DSO-8
Lowest to $1.1618
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
STMicroelectronics
IC PWR DRIVER 1:1 32TFQFPN / Power Switch/Driver 1:1 700mA 32-TFQFPN (11x9)
Lowest to $8.4080

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.3020 $58.1140
15+ $6.8119 $102.1785
23+ $6.5990 $151.7770
32+ $6.3862 $204.3584
41+ $6.1733 $253.1053
55+ $5.5347 $304.4085
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,075 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess