EN
  • EN
  • DE

L9660

Part No L9660
Manufacturer STMicroelectronics
Catalog Specialized ICs
Description IC QUAD SQUIB DRIVER ASIC 64TQFP / Quad Squib Driver ASIC 64-TQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr STMicroelectronics
Package Tray
Product Status Active
Programmable Not Verified
Type Quad Squib Driver ASIC
Mounting Type Surface Mount
Package / Case 64-LQFP
Supplier Device Package 64-TQFP (10x10)
Base Product Number L9660
Standard Package 160 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 922652-L9660
Ultra Librarian 3D Model Ultra Librarian L9660 CAD Model

Description

The L9660 is a state-of-the-art integrated circuit from STMicroelectronics, designed to meet the demanding requirements of automotive applications. This robust and versatile device is a key component in the realm of car electronics, providing a reliable solution for communication and control within vehicles.

Key Features

  • High-Speed Communication: The L9660 facilitates high-speed data transmission, ensuring swift and efficient communication between various electronic control units (ECUs) in the vehicle.
  • Durable Design: With its automotive-grade construction, the L9660 is built to withstand harsh conditions, including extreme temperatures and vibrations commonly found in automotive environments.
  • Advanced Diagnostics: The device comes equipped with sophisticated diagnostic capabilities, making it easier to detect and troubleshoot issues, thereby enhancing system reliability.
  • Low Power Consumption: Energy efficiency is at the heart of the L9660 design, minimizing power consumption to support the development of greener vehicles.

Applications

The L9660 is ideally suited for a variety of applications within the automotive sector, including:

  • Powertrain systems
  • Body control modules
  • Advanced driver-assistance systems (ADAS)
  • Infotainment systems
  • Telematics and vehicle networking

Technical Specifications

The L9660 boasts an impressive set of technical specifications that make it a top choice for automotive manufacturers:

  • Operating voltage range tailored for automotive power supplies
  • Robust communication protocol handling
  • Compatibility with various microcontroller interfaces
  • Protection features against overvoltage, undervoltage, and overtemperature conditions

In conclusion, the L9660 from STMicroelectronics represents a breakthrough in automotive communication technology, providing a reliable and efficient solution for the modern vehicle's complex electronic systems. Its combination of high-speed communication, durability, advanced diagnostics, and low power consumption makes it an invaluable asset for automotive manufacturers aiming to create sophisticated and reliable vehicles.

You May Also Be Interested in

Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $196.2407
Microchip Technology
DC-to-6.4Gbps Backplane Receive Buffer with Four Stage Programmable Equalization and DC-Offset Control | IC RECEIVE BUFFER 32QFN
Lowest to $14.1493
Fairchild/ON Semiconductor
IC OUTPUT CIRCUIT VERT 10-SIP
Lowest to $26.3102
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $189.6993
Microchip Technology
IC CODE HOPPING DECODER 14SOIC
Lowest to $2.9189
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $0.3445
Renesas Electronics America
IC SER RAPIDIO SWITCH 784FCBGA
Need more? Email Us
Texas Instruments
IC SCANNER COLR 3CH 42BIT 28SOIC
Lowest to $5.7999
Texas Instruments
LM9823 3 Channel 48-Bit Color Scanner Analog Front End
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.6408 $62.0488
25+ $4.6283 $115.7075
39+ $4.4837 $174.8643
54+ $4.3390 $234.3060
69+ $4.1944 $289.4136
93+ $3.7604 $349.7172
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,470 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess