The L9135PD from STMicroelectronics is a highly integrated driver IC designed for automotive engine management systems. This advanced monolithic device is engineered to drive fuel injectors and ignition coil functions, providing an efficient solution for modern vehicle powertrains.
Key Features
- Integrated Dual Channel Driver: The L9135PD is equipped with two independent high-side and low-side drivers, making it capable of controlling two different loads with precision.
- Diagnostic Functions: It includes comprehensive diagnostic features that ensure reliable operation by monitoring and reporting the status of various parameters such as load current, open load, over-temperature, and under-voltage conditions.
- Protection Mechanisms: The device offers multiple protection features against overcurrent, short-circuit, and over-temperature conditions, enhancing the system's safety and longevity.
- Low Quiescent Current: The L9135PD is designed for efficiency with a low quiescent current, which minimizes power consumption when the device is in standby mode, contributing to the overall energy efficiency of the system.
Applications
The L9135PD is primarily used in automotive applications, particularly in engine control units (ECUs) for various types of vehicles. Its robust design and comprehensive feature set make it suitable for:
- Fuel injection systems
- Ignition coil driving
- Engine management and control
Technical Specifications
The L9135PD operates over a wide supply voltage range and is housed in a PowerSSO-24 package, which is optimized for thermal performance and space-saving on the PCB. The device's operating temperature range ensures reliability under the harsh conditions typically found in automotive environments.
Conclusion
In summary, the L9135PD from STMicroelectronics is a versatile and robust driver IC that offers a compact, integrated solution for driving fuel injectors and ignition coils. Its advanced features and protections ensure reliable operation in challenging automotive applications, making it an ideal choice for modern engine management systems.