The L9112D from STMicroelectronics is an integrated circuit designed for driving small motors and inductive loads in automotive and industrial applications. This advanced driver IC is part of STMicroelectronics' extensive portfolio of automotive-grade products, ensuring high reliability and performance in challenging environments.
Key Features
- Integrated Dual Half-Bridge: The L9112D contains two half-bridge drivers capable of driving two separate loads or combined to drive one bipolar stepper motor.
- High-Voltage Operation: With an operating voltage range from 5.5V to 28V, the L9112D is suitable for a wide range of automotive applications.
- High Output Current: It can deliver up to 0.8A per channel, providing sufficient power for a variety of motor control applications.
- Low Saturation Voltage: The low on-resistance of the output stages ensures a low saturation voltage drop, enhancing overall efficiency.
- Thermal Protection: The device features built-in thermal shutdown protection, which helps to prevent damage from overheating.
- Diagnostic Functions: Integrated diagnostics provide feedback on the status of the driver, such as open-load detection, which is crucial for system monitoring and reliability.
Applications
The L9112D is designed to meet the demands of a variety of applications, particularly in the automotive sector where robustness and reliability are paramount. Common applications include:
- Small DC motors control in automotive environments
- Bipolar stepper motor driving
- Actuator driving in industrial systems
Quality and Reliability
As with all STMicroelectronics products, the L9112D is manufactured to the highest quality standards. It is designed to withstand the harsh conditions of the automotive environment, offering a robust solution for motor driving applications. The device is compliant with automotive quality standards, ensuring long-term reliability for manufacturers and end-users alike.
For detailed specifications, application notes, and additional resources, designers and engineers are encouraged to visit the official STMicroelectronics website or contact their local STMicroelectronics sales office.