EN
  • EN
  • DE

L6740LTR

Part No L6740LTR
Manufacturer STMicroelectronics
Catalog PMIC - Power Supply Controllers, Monitors
Description IC HYBRID CONTROLLERS 48TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Applications Hybrid Controllers
Supply Voltage - Operating 9 V to 15 V
Operating Supply Current 20mA
Temperature Range - Operating 0°C to 125°C
Mounting SMD (SMT)
Case / Package 48-TQFP-EP (7x7)
Win Source Part Number 018318-L6740LTR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian L6740LTR CAD Model

Description

Introducing the L6740LTR Voltage Regulator from STMicroelectronics

STMicroelectronics, a global semiconductor leader, presents the L6740LTR, a high-efficiency, advanced voltage regulator designed to meet the demands of modern electronic applications. This voltage regulator is part of STMicroelectronics' commitment to providing energy-saving, performance-driven components for a wide range of power management solutions.

The L6740LTR is a step-down monolithic power switching regulator capable of delivering up to 3A of continuous output current. It operates from a wide input voltage range, from 4.5V to 14V, making it versatile for various applications. This flexibility is essential for designers looking to create robust systems that can handle fluctuating input voltages without compromising performance.

One of the key features of the L6740LTR is its high switching frequency, which can reach up to 550 kHz. This allows for the use of smaller external components, such as inductors and capacitors, leading to a reduction in overall board space and system cost. Additionally, the high-frequency operation contributes to improved transient response, ensuring that the voltage regulator can quickly adapt to changes in load conditions.

The L6740LTR also boasts an impressive efficiency profile, which is achieved through its low RDS(on) integrated high-side switch and synchronous rectification. This efficiency minimizes heat generation, thereby reducing the need for extensive thermal management solutions and increasing the reliability and lifespan of the end application.

Safety and protection features are paramount in power management, and the L6740LTR does not disappoint. It includes overcurrent protection, thermal shutdown, and a slew of other features to safeguard the system against a variety of fault conditions. Moreover, the device is offered in a compact QFN package, which is ideal for space-constrained applications.

Whether you're designing power supplies for consumer electronics, industrial systems, or automotive applications, the L6740LTR from STMicroelectronics provides a high-performance, efficient, and reliable solution that can be seamlessly integrated into your power management designs.

For more detailed specifications and application notes, visit the STMicroelectronics website or contact their support team to ensure the L6740LTR meets your project requirements.

You May Also Be Interested in

Texas Instruments
Switch Mode Secondary Side Post Regulator
Need more? Email Us
Renesas Electronics America
High-Efficiency, Triple-Output System Power Supply Controller | IC PWR SUPPLY CTRLR 28TQFN
Lowest to $7.3146
Bel Power Solutions
IC DIGITAL PWR CONTROLLER 64QFN
Need more? Email Us
Texas Instruments
UCD3138x Highly-Integrated Digital Controller For Isolated Power | IC DGTL PWR CTRLR 80TQFP
Lowest to $27.0097
Analog Devices Inc.
IC SEQUENCER/SUPERVISOR 48TQFP
Lowest to $26.1163
Analog Devices Inc.
IC PB ON/OFF CTRLR TSOT23-8
Lowest to $5.6285
Intersil
IC PWM TRIPLE POWER CTRLR 16SOIC
Lowest to $54.1279
Fairchild/ON Semiconductor
IC CTLR SR SYNC RECT LLC 8SOIC
Lowest to $0.8882
Fairchild/ON Semiconductor
IC SECONDARY SIDE MONITOR 8DIP
Lowest to $5.4135

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3169 $57.9225
61+ $1.9011 $115.9671
95+ $1.8411 $174.9045
130+ $1.7822 $231.6860
168+ $1.7233 $289.5144
225+ $1.5442 $347.4450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,600 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess