EN
  • EN
  • DE

L6599AD

Part No L6599AD
Manufacturer STMicroelectronics
Catalog PMIC - Power Supply Controllers, Monitors
Description IC RESONANT CONVRTR CTRLR 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Applications Resonant Converter Controller
Supply Voltage - Operating 8.85 V to 16 V
Operating Supply Current 3.5mA
Temperature Range - Operating 0°C to 105°C
Mounting SMD (SMT)
Case / Package 16-SO
Win Source Part Number 091897-L6599AD
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian L6599AD CAD Model

Description

The L6599AD from STMicroelectronics is a highly sophisticated resonant controller IC designed for high-efficiency resonant power supplies. This advanced controller is particularly suitable for applications that require energy-efficient solutions, such as flat-panel televisions, high-efficiency adapters, and power supplies for servers and telecommunications equipment.

Key Features

  • High-Voltage Capability: The L6599AD operates with a supply voltage up to 18 V, making it robust against high-voltage scenarios often encountered in power supply units.
  • Integrated Start-Up Circuitry: This feature allows the device to self-supply directly from the rectified mains, eliminating the need for an auxiliary bias winding and reducing overall complexity and cost.
  • Adjustable Dead-Time: This provides flexibility and optimization of system performance, enabling the user to fine-tune the controller for specific circuit requirements.
  • Pulse Skipping: To enhance performance at light loads, the L6599AD includes a pulse skipping feature that helps maintain high efficiency across a wide range of operating conditions.
  • Soft-Start and Soft-Shutdown: These features ensure a controlled ramp-up and ramp-down of the output voltage, which helps reduce stress on components and increases system reliability.
  • Built-In Protection Features: The L6599AD comes with a comprehensive set of protections, including overcurrent, overvoltage, and thermal shutdown, to safeguard the power supply and the load under fault conditions.

Applications

The versatility of the L6599AD makes it an ideal choice for a wide array of high-performance power supply designs. It is especially well-suited for:

  • Switched Mode Power Supplies (SMPS)
  • LED backlighting units for LCD TVs
  • Adapters and power supplies for laptops and PCs
  • Power supplies for servers and telecom systems

With its advanced features and comprehensive protection mechanisms, the L6599AD resonant controller from STMicroelectronics is a premier choice for designers looking to create efficient, reliable, and cost-effective power solutions.

You May Also Be Interested in

Texas Instruments
IC DGTL PWR CTRLR 40VQFN
Lowest to $16.7617
Analog Devices Inc.
IC PUSH BUTTON ON/OFF CTRLR 8DFN
Lowest to $12.9084
Texas Instruments
Switch Mode Secondary Side Post Regulator
Need more? Email Us
Texas Instruments
UCD3138x Highly-Integrated Digital Controller For Isolated Power | IC DGTL PWR CTRLR 80TQFP
Lowest to $27.0097
Intersil
IC PWM TRIPLE POWER CTRLR 16SOIC
Lowest to $2.3250
Intersil
IC PWM TRIPLE POWER CTRLR 16SOIC
Lowest to $54.1279
STMicroelectronics
DIGITALLY PROGRAMMABLE SECONDARY HOUSEKEEPING CONTROLLER | IC CTRLR HOUSEKEEPING BCD 20SOIC
Need more? Email Us
Texas Instruments
Processor Supervisor 1.25V 3 Open Drain 6-Pin SOT-23 T/R / Simple Power Sequencer | IC PWR SUPPLY SEQUENCER SOT23-6
Lowest to $0.7128
Analog Devices Inc.
IC OVERVOLT PROT CTRLR
Lowest to $1.8719

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.5940 $50.4900
180+ $0.5564 $100.1520
280+ $0.5376 $150.5280
400+ $0.5000 $200.0000
520+ $0.4813 $250.2760
650+ $0.4625 $300.6250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 150,457 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess