EN
  • EN
  • DE

L6591

Part No L6591
Manufacturer STMicroelectronics
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SW HALF-BRIDGE 16SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
Mfr STMicroelectronics
Package Tube
Product Status Active
Output Isolation Isolated
Internal Switch(s) No
Topology Half-Bridge
Voltage - Start Up 14 V
Voltage - Supply (Vcc/Vdd) 8.7V ~ 22V
Duty Cycle 50%
Frequency - Switching Up to 500kHz
Fault Protection Current Limiting, Over Load
Control Features Frequency Control, Soft Start
Temperature Range - Operating -40°C ~ 150°C (TJ)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SO
Mounting Type Surface Mount
Base Product Number L6591
Standard Package 50 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 611734-L6591
Ultra Librarian 3D Model Ultra Librarian L6591 CAD Model

Description

The L6591 from STMicroelectronics is a cutting-edge, high-voltage controller designed for resonant converters that combines performance with reliability to deliver an efficient solution for power supply applications. This advanced controller is specifically tailored to manage zero-voltage switching (ZVS) in half-bridge topologies, which is critical for reducing switching losses and improving overall system efficiency.

Key Features

  • High-Voltage Capability: The L6591 can handle high-voltage applications, making it suitable for a wide range of power supplies that require robust voltage management.
  • Integrated Functions: It includes an oscillator, a high-voltage startup source, error amplifier, and various protection features all integrated into a single chip, which simplifies design and reduces external component count.
  • Frequency Modulation: The device offers frequency modulation for spread spectrum, which helps in reducing electromagnetic interference (EMI), thereby simplifying compliance with regulatory standards.
  • Protection Features: It includes comprehensive protection mechanisms such as overload protection, over-voltage protection, and thermal shutdown, ensuring the longevity and safety of the end application.

Applications

The L6591 resonant controller is ideal for a variety of applications where efficiency and power density are critical. It is commonly used in:

  • Flat-screen TV power supplies
  • Adapters for notebooks and PCs
  • High-efficiency power supplies for servers and telecommunications
  • LED lighting systems

Technical Specifications

With an operating junction temperature range of -40°C to 150°C, the L6591 is built to withstand harsh conditions. Its adjustable dead-time allows for optimal management of the resonant tank, ensuring high efficiency across different load conditions. The device also features a burst-mode operation, which significantly improves efficiency at light loads by reducing the switching frequency and minimizing quiescent consumption.

For designers and engineers looking for a reliable and efficient solution for their high-voltage power applications, the STMicroelectronics L6591 resonant controller is an excellent choice that balances advanced features with ease of implementation.

You May Also Be Interested in

Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.7008
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.3361
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $6.5223
Fairchild/ON Semiconductor
IC OFFLINE SWITCH 7DIP
Need more? Email Us
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.4180
ON Semiconductor
IC PWM CTLR GREEN MODE 8-SOIC / Converter Offline Topology
Lowest to $0.6262
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.1640
Fairchild/ON Semiconductor
IC OFFLINE SWITCH HALF BRIDGE / Converter Offline Topology
Lowest to $27.4694
Fairchild/ON Semiconductor
HIGHLY INTEGRATED GREEN-MODE PWM / Converter Offline Topology
Lowest to $1.2913

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.5357 $54.4284
27+ $3.7216 $100.4832
42+ $3.6053 $151.4226
58+ $3.4890 $202.3620
75+ $3.3727 $252.9525
100+ $3.0238 $302.3800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,300 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess