EN
  • EN
  • DE

L6590N

Part No L6590N
Manufacturer STMicroelectronics
Catalog PMIC - AC DC Converters, Offline Switchers
Description FULLY INTEGRATED POWER SUPPLY FIPS | IC SWIT OVP OCP 8DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Output Isolation Isolated
Internal Switch(s) Yes
Voltage - Breakdown 700V
Topology Flyback
Voltage - Start Up 14.5V
Supply Voltage 6.5V ~ 18V
Duty Cycle 70%
Switching Frequency 65kHz
Power (W) 15W
Fault Protection Current Limiting, Over Temperature, Over Voltage
Temperature Range - Operating -40°C ~ 150°C
Manufacturer Package 8-DIP
Supplier Device Package 8-DIP
Mounting Style Through Hole
Family Part Number L6590
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Win Source Part Number 1194421-L6590N
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian L6590N CAD Model

Description

The L6590N from STMicroelectronics is a highly integrated and robust Power Factor Corrector (PFC) designed for use in a variety of applications that require high power efficiency and a low total harmonic distortion. This advanced controller is suitable for continuous conduction mode (CCM) PFC circuits and operates over a wide supply voltage range, making it a versatile choice for managing and optimizing power systems.

Key Features

  • Highly Efficient Power Factor Correction: The L6590N is engineered to deliver near-unity power factor, which significantly reduces power loss and improves the efficiency of the electrical system.
  • Wide Operating Voltage Range: This controller can operate across a broad range of input voltages, accommodating various global power standards and ensuring compatibility with different AC mains voltages.
  • Low Total Harmonic Distortion: With the L6590N, systems can achieve lower electromagnetic interference (EMI) and comply with international regulations due to reduced harmonic distortion.
  • Protection Features: The device includes multiple protection features such as overvoltage, undervoltage, and thermal shutdown, enhancing system reliability and safety.
  • Minimal External Components: The design of the L6590N allows for a reduced external component count, which simplifies the circuit design and can lead to cost savings in the production of power systems.

Applications

The L6590N is ideal for a range of applications that demand efficient power management, including:

  • Switch Mode Power Supplies (SMPS)
  • LED lighting systems
  • AC-DC adapters for personal computers and TVs
  • Power supplies for home appliances and industrial systems

In summary, the STMicroelectronics L6590N is a sophisticated PFC controller that offers a blend of performance, efficiency, and reliability. Its features make it an excellent choice for designers looking to create energy-efficient power solutions with stringent power quality requirements.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC OFFLINE SWITCH 7DIP
Need more? Email Us
NXP / Nexperia
Converter Offline Flyback Topology 27kHz ~ 65kHz SC-74
Lowest to $1.5860
Infineon Technologies
IC OFFLINE SWITCH
Lowest to $4.0561
ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $0.6255
Renesas Electronics America
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.3632
Fairchild/ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $4.8914
Infineon Technologies
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $0.5821
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.1640
Fairchild/ON Semiconductor
IC OFFLINE SWITCH HALF BRIDGE / Converter Offline Topology
Lowest to $27.4694

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess