EN
  • EN
  • DE

L6590AN

Part No L6590AN
Manufacturer STMicroelectronics
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWITCH FLYBACK 8DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Converter Offline Flyback Topology 65kHz 8-DIP
Manufacturer STMicroelectronics
Package Tube
Part Status Obsolete
Supply Voltage 6.5V ~ 18V
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Through Hole
Package 8-DIP (0.300", 7.62mm)
Case / Package 8-DIP
Family Name L6590
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 922621-L6590AN
Ultra Librarian 3D Model Ultra Librarian L6590AN CAD Model

Description

STMicroelectronics L6590AN High-Voltage Resonant Controller

The STMicroelectronics L6590AN is a high-performance, high-voltage resonant controller integrated circuit (IC) designed for use in switch mode power supplies (SMPS) that utilize resonant topologies. This advanced controller IC is engineered to deliver efficient and reliable operation in applications such as flat-panel televisions, desktop monitors, servers, and telecommunication equipment.

Key Features

  • High-Voltage Capability: The L6590AN operates with a supply voltage up to 600V, making it suitable for a wide range of power applications.
  • Resonant ZVS (Zero-Voltage Switching): The controller supports zero-voltage switching, reducing switching losses and improving overall efficiency.
  • Adjustable Operating Frequency: The IC allows for an adjustable operating frequency range, enabling optimization for various transformer and load conditions.
  • Burst Mode Operation: An integrated burst-mode operation ensures low standby power consumption, ideal for energy-saving requirements.
  • Multiple Protection Features: The L6590AN includes over-current protection, over-voltage protection, and a thermal shutdown feature to enhance system reliability and safety.
  • Soft-Start Functionality: A soft-start function limits inrush current during startup, contributing to the longevity of the system components.

Applications

The versatility of the L6590AN makes it a prime choice for a variety of power conversion applications. Its robust design and high-efficiency operation are particularly well-suited for:

  • Adapters and power supplies for laptops and PCs
  • Power supplies for TVs, monitors, and audio/video equipment
  • Industrial power systems
  • Telecom power supplies
  • LED lighting drivers

With its advanced features and flexible design, the STMicroelectronics L6590AN resonant controller IC stands out as a top-tier component for designers looking to create power-efficient, high-performance power supply systems.

You May Also Be Interested in

Renesas Electronics America
IC OFFLINE SWITCH MULT TOP 8SOIC
Lowest to $0.4635
Sanken
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L
Need more? Email Us
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.3361
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SMD
Need more? Email Us
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.7008
Infineon Technologies
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $0.5821
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.4180
Fairchild/ON Semiconductor
IC OFFLINE SW FLBACK TO220F-6L
Lowest to $3.0901
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $6.5223

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess