STMicroelectronics L6567DR - Advanced Transition-Mode PFC Controller
The L6567DR, a product of STMicroelectronics, is a highly sophisticated Power Factor Correction (PFC) controller operating in transition mode (TM). This advanced IC is designed to construct robust and efficient PFC stages for a wide range of applications, including but not limited to, power supplies for personal computers, flat TVs, battery chargers, and lighting systems. It is particularly well-suited for systems that require compliance with the IEC61000-3-2 standard.
Encapsulated in an 8-pin SO8 package, the L6567DR boasts an array of features that make it an ideal choice for designers looking to enhance power efficiency and reduce system costs. Its multi-mode operation capability allows the controller to seamlessly transition between transition mode at low power and fixed-frequency mode at high power, optimizing efficiency across the entire load range. Additionally, the L6567DR incorporates a proprietary algorithm that minimizes the number of switching transitions during light-load conditions, thus reducing switching losses and improving overall performance.
The device includes a high-voltage startup source, which simplifies the design of the PFC stage by eliminating the need for an auxiliary bias winding. It also features a totem-pole gate driver capable of driving a power MOSFET or IGBT, ensuring fast transitions and reduced switching losses. The built-in soft-start function ensures a smooth startup by preventing current surges, while the disable function allows for a remote turn-off of the PFC stage.
Protection features are an integral part of the L6567DR, providing over-voltage protection (OVP), which prevents the output voltage from exceeding safe levels, and a non-dissipative over-current protection (OCP) that safeguards the system without increasing power dissipation. The device also includes a brownout protection mechanism, which protects the system during undervoltage conditions.
In summary, the L6567DR from STMicroelectronics is a highly integrated and feature-rich transition-mode PFC controller that offers designers a flexible and efficient solution for designing state-of-the-art power factor correction stages.