EN
  • EN
  • DE

L6566A

Part No L6566A
Manufacturer STMicroelectronics
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC CTRLR OVP UVLO 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
No 349571
Standard Package 50
Category Integrated Circuits(ICs)
Family PMIC - AC DC Converters Offline Switchers
Packaging Tube
Output Isolation Isolated
Internal Switch(s) No
Topology Flyback
Voltage - Start Up 14V
Operating Supply Voltage 8 V ~ 23 V
Duty Cycle 70%
Frequency - Switching 100kHz
Fault Protection Current Limiting Over Load
Control Features Frequency Control Soft Start
Operating Temperature Range -40°C ~ 150°C (TJ)
Package 16-SOIC (0.154" 3.90mm Width)
Manufacturer Device Package 16-SO
Mounting Style SMD/SMT
Catalog AC DC Converters Offline Switchers
Win Source Part Number 037523-L6566A
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian L6566A CAD Model

Description

STMicroelectronics L6566A Multi-Mode Controller

The L6566A is a highly versatile multi-mode controller designed by STMicroelectronics for high-performance resonant and quasi-resonant converters. This advanced integrated circuit (IC) is engineered to deliver efficient power conversion for a wide range of applications, including televisions, PC power supplies, lighting systems, and industrial power equipment.

With its state-of-the-art features, the L6566A provides a flexible solution for designers looking to optimize their power systems. The controller operates in multiple modes, including self-adaptive zero-voltage switching (ZVS), which minimizes switching losses, and quasi-resonant operation at light load, which enhances efficiency across the entire load range.

Key features of the L6566A include:

  • Multi-mode operation with self-adaptive zero-voltage switching (ZVS) for reduced electromagnetic interference (EMI) and improved efficiency.
  • Burst-mode operation at light load for enhanced efficiency and reduced power consumption in standby mode.
  • High-accuracy adjustable overcurrent protection to safeguard the IC and the power system from potential damage.
  • Built-in soft-start function for a gradual increase in output voltage, thus preventing abrupt changes during startup.
  • Frequency foldback capability to maintain high efficiency and prevent transformer saturation under varying load conditions.
  • An error amplifier and a precise 2.5V reference voltage for tight regulation of the output voltage in closed-loop systems.

The L6566A is designed with the end-user in mind, offering protections such as overvoltage, overload, and thermal shutdown. These features help ensure reliable operation over the product's lifespan and reduce the risk of failure in critical applications.

STMicroelectronics provides comprehensive support for the L6566A, including application notes, evaluation boards, and design tools to streamline the development process and help designers quickly bring their products to market. With its advanced capabilities and support, the L6566A stands out as a robust solution for modern high-efficiency power conversion designs.

You May Also Be Interested in

Fairchild/ON Semiconductor
FAN104 - HIGH-FREQUENCY PRIMARY-
Lowest to $4.5934
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.4180
Renesas Electronics America
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.3632
Sanken
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L
Need more? Email Us
Fairchild/ON Semiconductor
IC OFFLINE SWITCH HALF BRIDGE / Converter Offline Topology
Lowest to $27.4694
Monolithic Power Systems Inc.
IC OFFLINE SWITCH 16SOIC
Lowest to $1.6309
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $0.6255
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
Lowest to $0.4204

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7002 $52.5150
155+ $0.6551 $101.5405
240+ $0.6325 $151.8000
345+ $0.5873 $202.6185
445+ $0.5647 $251.2915
555+ $0.5421 $300.8655
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess