EN
  • EN
  • DE

L6565N

Part No L6565N
Manufacturer STMicroelectronics
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC CTCLR PWM SMPS CM UVLO 8DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
No 294569
Standard Package 50
Category Integrated Circuits(ICs)
Family PMIC - AC DC Converters Offline Switchers
Packaging Tube
Output Isolation Isolated
Internal Switch(s) No
Topology Flyback
Voltage - Start Up 13.5V
Operating Supply Voltage 10.3 V ~ 18 V
Fault Protection Current Limiting
Operating Temperature Range -40°C ~ 150°C (TJ)
Package 8-DIP (0.300" 7.62mm)
Manufacturer Device Package 8-DIP
Mounting Style Through Hole
Catalog AC DC Converters Offline Switchers
Win Source Part Number 038686-L6565N
Family Name L6565
Introduction Date January 24, 2014
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2022
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian L6565N CAD Model

Description

Product Overview: L6565N from STMicroelectronics

The L6565N is a versatile and innovative Quasi-Resonant SMPS Controller from STMicroelectronics, a leading global semiconductor company known for its cutting-edge technology. This highly integrated circuit is designed to facilitate the construction of cost-effective and energy-efficient switch mode power supplies with a focus on quasi-resonant operation.

With its state-of-the-art features, the L6565N provides an optimal solution for power supply units, particularly those used in LCD monitors, TVs, and other low-power electrical appliances. It is engineered to drive a two-switch forward or a flyback topology, thus offering flexibility in the design of power conversion systems.

Key Features

  • Quasi-Resonant Operation: The L6565N operates in a quasi-resonant mode that reduces electromagnetic interference (EMI) and increases efficiency by minimizing switching losses.
  • High-Voltage Startup: An integrated high-voltage startup circuit ensures reliable startup of the power supply, reducing the power dissipation during the initial phase.
  • Pulse Skipping: To improve efficiency at light loads, the device features a pulse-skipping mode, which reduces the switching frequency and thereby minimizes no-load power consumption.
  • Protection Features: Comprehensive protection features include overvoltage, overload, and overcurrent protections, as well as a thermal shutdown mechanism, ensuring the safety and reliability of the power supply under various conditions.
  • Frequency Modulation: The L6565N employs frequency modulation to spread the EMI spectrum, which significantly reduces the peak EMI emissions.

Applications

The L6565N is ideal for a wide range of applications, including:

  • AC-DC adapters for notebooks and consumer electronics
  • Standby power supplies for TVs and monitors
  • Auxiliary power supplies for PCs and servers
  • Energy-efficient and compact power supplies for home appliances

The L6565N from STMicroelectronics represents a blend of performance, efficiency, and reliability, making it a top choice for designers looking to create advanced power solutions. Its robust feature set and flexibility ensure that it can meet the demands of modern power supply design while adhering to energy-saving standards.

You May Also Be Interested in

Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $6.5223
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.2610
Infineon Technologies
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $0.5821
Fairchild/ON Semiconductor
IC OFFLINE SWITCH HALF BRIDGE / Converter Offline Topology
Lowest to $27.4694
Fairchild/ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $4.8914
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.3361
Fairchild/ON Semiconductor
SECONDARY SIDE PWM CONTROLLER / Converter Offline Topology
Need more? Email Us
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.7008

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6939 $52.0425
180+ $0.5694 $102.4920
275+ $0.5516 $151.6900
375+ $0.5338 $200.1750
485+ $0.5160 $250.2600
650+ $0.4626 $300.6900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess