EN
  • EN
  • DE

L6562N

Part No L6562N
Manufacturer STMicroelectronics
Catalog PMIC - PFC (Power Factor Correction)
Description IC PFC CTRLR TRANSITION 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Mode Discontinuous (Transition)
Frequency - Switching 1MHz
Current - Startup 40μA
Supply Voltage - Operating 10.3 V to 22 V
Temperature Range - Operating -25°C to 125°C
Mounting Through Hole
Case / Package 8-DIP
Win Source Part Number 092778-L6562N
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian L6562N CAD Model

Description

The L6562N is a highly integrated Power Factor Correction (PFC) controller produced by STMicroelectronics, specifically designed for transition-mode (TM) operations. This advanced controller is part of ST's power management ICs, aimed at optimizing energy efficiency in a variety of applications such as power supplies for consumer electronics, adapters, and flat-panel monitors and TVs.

Key Features

  • Transition Mode Operation: The device operates in transition mode, which ensures high efficiency over a wide range of loads, making it ideal for applications with varying power demands.
  • Proprietary Multiplier Design: The L6562N features a proprietary multiplier for precise input current shaping, which helps achieve near-unity power factor and minimizes total harmonic distortion (THD).
  • Low Startup Current: With a startup current of less than 70µA, the L6562N ensures low-power consumption during the initial phase, enhancing the overall efficiency of the system.
  • Low Operating Supply Current: The operating supply current is less than 4mA, contributing to energy savings during normal operation.
  • Embedded Error Amplifier: An internal error amplifier simplifies feedback loop design and supports the use of a simple resistor divider for output voltage regulation.
  • Protection Features: The L6562N includes a range of protection features such as overvoltage protection (OVP), feedback disconnection (open-loop), and undervoltage lockout (UVLO) to ensure the safe operation of the end application.

Applications

The versatility of the L6562N allows it to be used in a wide array of applications requiring efficient power factor correction. Common applications include:

  • AC-DC Adapters for Notebooks, PCs, and Servers
  • Consumer Electronics Power Supplies
  • Flat-Panel TV and Monitor Power Supplies
  • LED Lighting with Power Factor Correction

The L6562N is available in a compact PDIP-8 package, making it suitable for designs where space is at a premium. Its robust design and comprehensive feature set make it a go-to choice for designers looking to enhance the energy efficiency of their power supply solutions without compromising on performance or reliability.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR / PFC IC
Need more? Email Us
Fairchild/ON Semiconductor
CRITICAL CONDUCTION MODE PFC CON / PFC IC
Lowest to $7.3955
Infineon Technologies
IC PFC CTRLR DCM 8DIP
Lowest to $1.1756
Unitrode
1.5A, 120KHZ BIPOLAR, PQCC20
Need more? Email Us
Power Integrations
IC PFC CTRLR CCM 123KHZ 16ESIP
Need more? Email Us
Fairchild/ON Semiconductor
IC REG LIN POWER FACTOR CONTRLR
Lowest to $19.8741
ON Semiconductor
IC PFC CTRLR CRM 350KHZ 8SOP
Lowest to $0.4938
Toshiba Semiconductor and Storage
IC PFC CTRLR CCM 16SOP / PFC IC Continuous Conduction (CCM) 20kHz ~ 150kHz 16-SSOP
Need more? Email Us
ON Semiconductor
IC PFC CTRLR CRM 20SOIC
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8408 $58.8560
170+ $0.6907 $117.4190
260+ $0.6687 $173.8620
360+ $0.6468 $232.8480
465+ $0.6260 $291.0900
620+ $0.5613 $348.0060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 77,400 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess